EN
  • EN
  • DE

S1223-01

Part No S1223-01
Manufacturer Hamamatsu
Catalog Optical Sensors - Photodiodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-5
Dark Current 200 pA
Height 4.1 mm
Length 9.1 mm
Maximum Operating Temperature 100 °C
Min Operating Temperature -40 °C
Mount PCB, Through Hole
Number of Pins 2
Power Dissipation 100 mW
Reverse Breakdown Voltage 30 V
RoHS Compliant
Wavelength 960 nm
Width 9.1 mm
Win Source Part Number 1089614-S1223-01
Categories Optical Sensors - Photodiodes
Manufacturer Hamamatsu
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S1223-01 CAD Model

Description

The Hamamatsu 1089614-S1223-01 is a low popularity electronic component with a shortage supply and demand status. This component is manufactured by Hamamatsu and has a Win Source Part Number of 1089614-S1223-01.

  • Type: Photodiode optical sensor
  • Reverse Breakdown Voltage: 30V
  • Power Dissipation: 100mW
  • Wavelength: 960nm

You May Also Be Interested in

ON Semiconductor
SENSOR PHOTODIODE 940NM RADIAL / Photodiode 940nm 50ns 120° Radial, Side View
Lowest to $0.7076
Advanced Photonix, Inc.
SENSOR PHOTODIODE 660NM 2SMD / Photodiode 660nm 100ns 130° 2-SMD, No Lead
Need more? Email Us
Vishay
Photodiode PIN Chip 950nm 2-Pin SMD Photodiode PIN Chip 950nm 2-Pin SMD
Need more? Email Us
Everlight Electronics Co Ltd
SENSOR PHOTODIODE 940NM 2SMD
Need more? Email Us
Vishay
PHOTODIODE 700 TO 1070 NM
Lowest to $0.7568
ON Semiconductor
SENSOR PHOTODIODE 420NM 4SMD / Photodiode 420nm 1ns 4-SMD, No Lead
Lowest to $37.6131
Vishay
SENSOR PHOTODIODE 540NM 0805 / Photodiode 540nm 150ns 120°
Lowest to $0.4878
Lite-On Inc.
PHOTODIODE IR 2X2MM DOME ZBEND
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 560NM 2SMD
Lowest to $0.9213

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4777 $52.3885
12+ $8.5971 $103.1652
19+ $8.3284 $158.2396
25+ $8.0598 $201.4950
33+ $7.7911 $257.1063
43+ $6.9851 $300.3593
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess