Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Sharp Microelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Wavelength 940nm
Spectral Range 700nm to 1200nm
Responsivity @ nm 0.5 A/W @ 940nm
Response Time 5μs
Voltage - DC Reverse (Vr) (Max) 30V
Current - Dark (Typ) 2nA
Temperature Range - Operating -25°C to 85°C
Mounting SMD (SMT)
Win Source Part Number 045664-PD3122FE000F
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PD3122FE000F CAD Model

Description

This electronic component is manufactured by Sharp Microelectronics and has the Win Source Part Number 045664-PD3122FE000F.

  • Type: sensor/transducer
  • Response Time: 5μs
  • Mounting: SMD (SMT) mounting
  • Voltage - DC Reverse (Vr) (Max): 30V
  • Wavelength: 940nm
  • Responsivity @ nm: 0.5 A/W @ 940nm
  • Current - Dark (typ): 2nA
  • Categories: Sensors, Transducers
  • Status: obsolete (EOL)
  • Temperature Range - Operating: between -25°C to 85°C
  • Supply and Demand Status: limited

You May Also Be Interested in

Vishay
SENSOR PHOTODIODE 950NM 2DIP
Lowest to $0.5433
ECAD model for BP104S
TDK Corporation
Need more? Email Us
ECAD model for BCS1210A1LPLA
Lite-On Inc.
PHOTODIODE PIN DONE 28DEG GW / Photodiode PIN Chip 875nm 0.5A/W Sensitivity 2-Pin SMT T/R
Lowest to $24.4363
ECAD model for HSDL-5420#011
Sharp Microelectronics
SENSOR PHOTODIODE 960NM RADIAL
Need more? Email Us
ECAD model for PD413PI2E00F
OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 880NM 2SMD GW
Lowest to $0.8864
ECAD model for BPW34FAS
Lite-On Inc.
PHOTODIODE PIN FLAT 110DEG ZBEND / Photodiode PIN Chip 875nm 0.5A/W Sensitivity 2-Pin SMT T/R
Need more? Email Us
ECAD model for HSDL-5400#031
Vishay
Need more? Email Us
ECAD model for BPV18
OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE DIL SMD
Need more? Email Us
ECAD model for BP 104 BS-Z
Everlight Electronics Co Ltd
SENSOR PHOTODIODE 470NM 4SMD
Need more? Email Us
ECAD model for CLS15-22C/L213B/TR8

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4543 $65.8735
350+ $0.3727 $130.4450
540+ $0.3611 $194.9940
745+ $0.3494 $260.3030
960+ $0.3378 $324.2880
1,285+ $0.3028 $389.0980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,000 pieces
MOQ: 145 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention