Products specifications Report Issue?

Manufacturer Linear Technology
Standard Package 119
Category Power Supplies - Board Mount
Family DC DC Converters
Series µModule
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 2
Voltage - Input (Min) 2.38V
Voltage - Input (Max) 5.5V
Voltage - Output 1 0.8 ~ 5 V
Voltage - Output 2 0.8 ~ 5 V
Current - Output (Max) 4A 4A
Applications ITE (Commercial)
Mounting Style SMD/SMT
Package 144-LGA
Size / Dimension 0.59" L x 0.59" W x 0.11" H (15.0mm x 15.0mm x 2.8mm)
Operating Temperature Range -40°C ~ 125°C
Efficiency 95%
Catalog µModule Series LTM4614
Win Source Part Number 072669-LTM4614IV#PBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTM4614IV#PBF CAD Model

Description

Product Overview: LTM4614IV#PBF

The LTM4614IV#PBF is a high-performance micro-module (µModule) step-down regulator from Linear Technology, designed for a variety of applications that require efficient power conversion and management. This compact, feature-rich component integrates the inductor, power switches, DC/DC controller, and other supporting components into a single package, streamlining the design process and reducing the overall footprint on the PCB.

Key Features:

  • Wide Input Voltage Range: The LTM4614 operates from an input voltage range of 4V to 20V, making it suitable for a broad array of sources, including intermediate bus architectures and industrial supplies.
  • Dual Output Channels: This µModule provides two independently regulated outputs that can deliver up to 4A each, or can be configured to provide a single output with up to 8A of current, offering flexibility in power design.
  • High Efficiency: With an integrated heat sink and power components, the LTM4614 offers high efficiency, which minimizes power loss and heat generation, even at full load.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 200kHz to 400kHz, allowing designers to optimize the regulator for efficiency or component size.
  • Output Voltage Range: The output voltage is adjustable from 0.8V to 5V, which is ideal for powering a wide range of digital ICs, including FPGAs, ASICs, and microprocessors.
  • Protection Features: It includes overvoltage, overcurrent, and over-temperature protection, ensuring reliable operation under adverse conditions.

Applications:

The LTM4614IV#PBF is versatile enough to be used in various applications, such as:

  • Telecommunications equipment
  • Data communication systems
  • Industrial equipment
  • Test and measurement devices

Its robust design and comprehensive feature set make it an excellent choice for designers looking for a power-efficient, space-saving solution. With the ability to deliver precise voltages and currents while maintaining stability and performance, the LTM4614IV#PBF stands out as a superior power management solution in its class.

Quality and Reliability:

Linear Technology is known for its commitment to quality, and the LTM4614IV#PBF is no exception. It is designed to meet the stringent requirements of even the most demanding applications, ensuring both longevity and reliability for critical system components.

You May Also Be Interested in

Texas Instruments
IC REG ISOLATED +/-5V 0.1A 7SOP
Lowest to $9.2686
ECAD model for DCP010505DBP-U/7G4
Murata Power Solutions Inc.
CONV DC/DC +/-15V +/-165MA DIP / Module DC-DC 24VIN 2-OUT 15V/-15V 0.165A/-0.165A 5W 5-Pin Case C-7
Need more? Email Us
ECAD model for BWR-15/165-D24-C
Bel Power Solutions
DC/DC CONVERTER / Module DC-DC 110VIN 3-OUT 5.1V/24V/24V 12A/1.25A/1.25A 121W 15-Pin
Need more? Email Us
ECAD model for HP3060-9RG
Texas Instruments
IC REG ISOLATED +/-12V 41MA 7DIP
Lowest to $39.2562
ECAD model for DCP010512DBPG4
Bel Power Solutions
DC/DC CONVERTER 3.3V 12W
Need more? Email Us
ECAD model for IAS006ZE-3
XP Power
SINGLE O/P, DC-HV DC PCB MOUNT, / Module DC-DC 1-OUT 0V to 1KV 0.01A 10W 8-Pin
Need more? Email Us
ECAD model for FS10-12
Bel Power Solutions
DC/DC CONVERTER 3.3V 1.8V 60W / Module DC-DC 48VIN 2-OUT 3.3V/1.8V 15A 60W 9-Pin Half-Brick
Need more? Email Us
ECAD model for HLD15ZEB-N
Bel Power Solutions
DC/DC CONVERTER 3.3V 20W / Module DC-DC 48VIN 1-OUT 3.3V 4A 20W 6-Pin
Need more? Email Us
ECAD model for IES013ZE-A
TDK-Lambda Americas Inc.
DC/DC CONVERTER 12V 25A PCB / Module DC-DC 48VIN 1-OUT 12V 25A 300W 8-Pin Quarter-Brick
Need more? Email Us
ECAD model for IQL48025A120V-009-R

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.2771
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.4051 $78.8102
4+ $32.3324 $129.3296
5+ $31.3220 $156.6100
7+ $30.3116 $212.1812
9+ $29.3012 $263.7108
12+ $26.2701 $315.2412
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,100 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention