Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series DCP01B
Packaging Tube
Type Isolated Module
Number of Outputs 2
Input Voltage MIN 4.5V
Voltage Input MAX 5.5V
Voltage - Output 1 12V
Voltage - Output 2 -12V
Current - Output (Maximum) 42mA, 42mA
Power (Watts) 1W
Voltage - Isolation 1kV (1000V)
Applications ITE (Commercial)
Features OTP, SCP
Operating Temperature Range -40°C ~ 100°C
Efficiency 82%
Mounting Style Through Hole
Package 14-DIP Module (0.300", 7.62mm), 7 Leads
Dimension 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm)
Manufacturer Package 7-PDIP
Win Source Part Number 772531-DCP010512DBPG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DCP010512DBPG4 CAD Model

Description

The Texas Instruments DCP010512DBPG4 is a highly efficient, isolated DC-DC converter designed to meet a wide range of application needs. This miniature power module offers a dual output of ±12V from a 5V input, making it an ideal choice for applications that require isolated power supplies within a compact footprint.

Key Features:

  • Isolation: The DCP010512DBPG4 provides 1kV RMS of isolation for 1 minute, ensuring that the input and output are electrically separated. This feature is critical for safety and noise reduction in sensitive electronic systems.
  • Output Power: It delivers a reliable power output with dual ±12V at up to 83mA, suitable for a wide range of uses, including industrial control systems, data acquisition, and mixed-signal boards.
  • Efficiency: With an efficiency of up to 85%, this DC-DC converter minimizes power loss and heat generation, thereby enhancing the overall performance of the system.
  • Regulation: The module boasts excellent line and load regulation to maintain stable output voltage despite variations in input voltage or output load.
  • Footprint: The compact size of the DCP010512DBPG4, encapsulated in a 24-pin DIP package, allows it to be easily integrated into space-constrained applications.

Applications:

The DCP010512DBPG4 is versatile and can be used in various applications, including:

  • Isolated Sensor Interfaces
  • Test Equipment
  • Industrial Control Systems
  • Telecommunications Equipment
  • Data Acquisition Systems

Quality and Reliability:

As with all Texas Instruments products, the DCP010512DBPG4 is manufactured to the highest standards of quality and reliability. It is designed to operate over a wide industrial temperature range, ensuring performance in the most demanding environments.

Conclusion:

With its robust isolation, efficient power conversion, and compact size, the Texas Instruments DCP010512DBPG4 is a powerful solution for designers looking to incorporate an isolated power supply into their systems without compromising on space or performance.

You May Also Be Interested in

CUI Inc.
DC DC CONVERTER 15V 3W / Isolated Module DC DC Converter 1 Output 15V 200mA 36V - 75V Input
Need more? Email Us
ECAD model for PQM3-D48-S15-M-TR
Bel Power Solutions
DC/DC CONVERTER / Module DC-DC 110VIN 3-OUT 5.1V/24V/24V 12A/1.25A/1.25A 121W 15-Pin
Need more? Email Us
ECAD model for HP3060-9RG
XP Power
DC/DC CONVERTER 12V 3W / Module DC-DC 48VIN 1-OUT 12V 0.25A 3W 7-Pin SIP
Lowest to $38.3259
ECAD model for IT4812SA
Murata Power Solutions Inc.
CONV DC/DC +/-15V +/-165MA DIP / Module DC-DC 24VIN 2-OUT 15V/-15V 0.165A/-0.165A 5W 5-Pin Case C-7
Need more? Email Us
ECAD model for BWR-15/165-D24-C
GE Critical Power
CONVERTR DC/DC 3.3V 66W OUT SMD / Module DC-DC 48VIN 1-OUT 3.3V 20A 8-Pin 1/8-Brick Tray
Need more? Email Us
ECAD model for EQW020A0F1-SZ
Artesyn Embedded Technologies
CONV DC/DC 3.3V OUT 75W ACTIVEHI / Module DC-DC 48VIN 1-OUT 3.3V 15A 50W 9-Pin
Need more? Email Us
ECAD model for BXB75-48S3V3FHT
Murata Power Solutions Inc.
0.75 W, UNREG. DC/DC CONV. ROHS / Module DC-DC 5VIN 2-OUT 15V/-15V 0.025A/-0.025A 0.75W 5-Pin SIP
Need more? Email Us
ECAD model for HPR405C
Murata Power Solutions Inc.
DC/DC CONVERTER 5V 0.75W / Module DC-DC 5VIN 1-OUT 5V 0.15A 0.75W 4-Pin SIP Module
Need more? Email Us
ECAD model for CMR100C
Murata Power Solutions Inc.
DC/DC TH 2W 5-5V SIP SINGLE / Module DC-DC 5VIN 1-OUT 5V 0.4A 2W 4-Pin Tube
Need more? Email Us
ECAD model for CRL2S0505SC

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.2562 $78.5124
4+ $32.2103 $128.8412
6+ $31.2038 $187.2228
8+ $30.1971 $241.5768
10+ $29.1906 $291.9060
13+ $26.1708 $340.2204
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 785 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention