Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr ON Semiconductor
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Obsolete
Technology Standard
Voltage - DC Reverse (Vr) (Max) 50 V
Current - Average Rectified (Io) 6A
Voltage - Forward (Vf) (Max) @ If 900 mV @ 6 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 25 µA @ 50 V
Mounting Type Through Hole
Package / Case Button, Axial
Supplier Device Package Microde Button
Operating Temperature - Junction -65°C ~ 175°C
Base Product Number MR75
Standard Package 800 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 644047-MR750RLG
Ultra Librarian 3D Model Ultra Librarian MR750RLG CAD Model

Description

ON Semiconductor MR750RLG - Robust Power Rectifier

The MR750RLG is a high-performance power rectifier from ON Semiconductor, designed to cater to a wide array of applications requiring efficient and reliable power conversion. This robust rectifier is engineered to provide superior performance in environments where standard rectifiers might not suffice, making it an ideal solution for demanding applications.

Key Features

  • High Current Capability: The MR750RLG boasts a high forward current of 6.0 amperes, ensuring it can handle significant power requirements with ease.
  • High Surge Current Capability: With its ability to withstand high surge currents, this rectifier is well-suited for applications that experience transient over-voltage conditions.
  • Low Forward Voltage Drop: The device features a low forward voltage drop, which enhances overall efficiency by reducing power loss during operation.
  • High Reliability: Constructed with ON Semiconductor's proven technology, the MR750RLG is built to deliver consistent performance and high reliability over its lifespan.
  • Void-Free Economical Plastic Package: The rectifier is encapsulated in a void-free, transfer-molded plastic package, which offers both economical value and robust protection against environmental factors.
  • Lead-Free Finish: The MR750RLG has a lead-free finish, making it compliant with current RoHS directives, which aim to reduce the environmental impact of electronic components.

Applications

The MR750RLG is versatile and can be used in various applications, including:

  • Power supplies
  • Automotive systems
  • Battery chargers
  • Consumer electronics
  • Industrial equipment

Technical Specifications

Some of the technical specifications of the MR750RLG include:

  • Peak Repetitive Reverse Voltage (Vrrm): 50 Volts
  • Maximum RMS Voltage (Vrms): 35 Volts
  • Maximum DC Blocking Voltage (Vdc): 50 Volts
  • Operating Junction Temperature Range: -65°C to +175°C

In summary, the MR750RLG from ON Semiconductor is a powerful and reliable rectifier that meets the needs of a wide range of high-demand applications. Its robust design and excellent electrical characteristics make it an essential component for power conversion and management solutions.

You May Also Be Interested in

Microsemi Corporation
RECTIFIER
Need more? Email Us
ECAD model for JANTX1N6625U
Microsemi Corporation
RECTIFIER
Need more? Email Us
ECAD model for SBT2540
Microsemi Corporation
DIODE SCHOTTKY 30V 240A HALF-PAK
Need more? Email Us
ECAD model for HS24230
Microsemi Corporation
DIODE GEN PURP 880V 1.4A
Need more? Email Us
ECAD model for JANTX1N6629
Microsemi Corporation
DIODE GEN PURP 1KV 1A D-5A
Need more? Email Us
ECAD model for JANTXV1N6625U
Microsemi Corporation
DIODE GEN PURP 150V 2.5A APAK
Need more? Email Us
ECAD model for 1N5806/TR
ON Semiconductor
16 Ampere Glass Passivated Super Fast Rectifiers | DIODE GEN PURP 300V 16A TO220AC
Lowest to $10.0241
ECAD model for FES16FT
Microsemi Corporation
DIODE GEN PURP 880V 1.4A AXIAL
Need more? Email Us
ECAD model for 1N6629
Microsemi Corporation
DIODE SCHOTTKY 40V 1A DO204AL
Need more? Email Us
ECAD model for MS104/TR12

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.2771
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention