EN
  • EN
  • DE

HP3060-9RG

Part No HP3060-9RG
Manufacturer Bel Power Solutions
Catalog Power Supplies Board Mount DCDC Converters
Description DC/DC CONVERTER / Module DC-DC 110VIN 3-OUT 5.1V/24V/24V 12A/1.25A/1.25A 121W 15-Pin
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - External/Internal (Off-Board)
Manufacturer Bel Power Solutions
Series Melcher HP
Type Enclosed
Input Voltage MIN 12.5V
Voltage Input MAX 154V
Number of Outputs 3
Voltage - Output 1 5.1V
Voltage - Output 2 24V
Voltage - Output 3 24V
Current - Output (Maximum) 17.8A, 4A, 4A
Power (Watts) 187W
Applications ITE (Commercial), Railway
Operating Temperature Range -40°C ~ 71°C (With Derating)
Efficiency 90%
Mounting Chassis Mount
Dimension 6.47" L x 4.37" W x 0.80" H (164.0mm x 111.0mm x 20.32mm)
Approvals cCSAus, CE, NEMKO
Win Source Part Number 776166-HP3060-9RG
Popularity Medium
Supply and Demand Status Limited
Family Name HP3060
Country of Origin Slovakia (Slovak Republic)
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian HP3060-9RG CAD Model

Description

The Bel Power Solutions HP3060-9RG is an enclosed type power supply that is part of the Melcher HP series.

  • Series: Melcher HP
  • Power Supply Type: Enclosed
  • Mounting Type: Chassis
  • Outputs: 3
  • Voltage Output 1: 5.1V
  • Voltage Output 2: 24V
  • Voltage Output 3: 24V
  • Efficiency: 90%
  • Application: ITE (Commercial), Railway
  • Input Voltage: 12.5V to 154V
  • Maximum Current Output: 17.8A, 4A, 4A
  • Operating Temperature: -40°C to 71°C (with derating)
  • Dimensions: 6.47" L x 4.37" W x 0.80" H (164.0mm x 111.0mm x 20.32mm)
  • Supply/Demand Status: Limited

You May Also Be Interested in

Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess