Products specifications Report Issue?

Category Connectors, Interconnects>Terminals>Barrel, Bullet Connectors
Manufacturer TE Connectivity AMP Connectors
Packaging Bulk
Terminal Type Female, Receptacle (Socket)
Diameter - Barrel 0.058" (1.47mm)
Wire Gauge 20-24 AWG
Length - Overall 0.395" (10.03mm)
Length - Barrel 0.155" (3.94mm)
Insulation Non-Insulated
Termination Crimp
Contact Material Phosphor Bronze
Contact Finish Tin
Insulation Diameter 0.060" ~ 0.090" (1.52mm ~ 2.29mm)
Base Product Number 60986
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.90.4000
Other Part Number 609861,2266-60986-1,-60986-1-SI,-2-42935-0001-SI-ND,-2-42935-0001-SI
Standard Package 1,000
Win Source Part Number 1333747-60986-1
Ultra Librarian 3D Model Ultra Librarian 60986-1 CAD Model

Description

The TE Connectivity AMP Connectors 1333747-60986-1 is a crimped female receptacle socket designed for use in barrel, bullet connectors.

  • Contact Material: Phosphor Bronze
  • Insulation: Non-Insulated
  • Contact Finish: Tin
  • Wire Gauge: 20-24 AWG
  • Insulation Diameter: 0.060" to 0.090" (1.52mm ~ 2.29mm)
  • Overall Length: 0.395" (10.03mm)
  • Barrel Diameter: 0.058" (1.47mm)
  • Barrel Length: 0.155" (3.94mm)
  • Packaging: Bulk
  • ECCN: EAR99
  • ROHS3 Compliant: Yes
  • MSL Level: 1 (Unlimited)

You May Also Be Interested in

TE Connectivity
CONN TERM RECT 4/0 AWG #5/16
Need more? Email Us
ECAD model for 277143-1
TE Connectivity
CONN RING CIRC 2/0AWG #5/8 CRIMP
Need more? Email Us
ECAD model for 322224
Panduit Corp
CONN RING CIRC 16-22AWG #4 CRIMP
Need more? Email Us
ECAD model for PK18-4R-C
TE Connectivity
CONN RING CIRC 14-16AWG #3/8
Need more? Email Us
ECAD model for 8-328999-1
Panduit Corp
CONN TERM RECT TONG 3/0 AWG #1/2
Need more? Email Us
ECAD model for LCA3/0-12F-X
TE Connectivity
CONN RING CIRC 4/0AWG #1/4 CRIMP
Need more? Email Us
ECAD model for 2-36932-2
Panduit Corp
CONN RING FLAT 6AWG #5/16 CRIMP
Need more? Email Us
ECAD model for S6-56R-T
Phoenix Contact
CONN RING CIRC 8AWG M12 CRIMP
Need more? Email Us
ECAD model for 3240093
Keystone Electronics
CONN RING CIRC 18-22AWG #8 CRIMP
Need more? Email Us
ECAD model for 8210

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.2771
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1262 $56.1590
1,085+ $0.1036 $112.4060
1,675+ $0.1004 $168.1700
2,310+ $0.0971 $224.3010
2,985+ $0.0939 $280.2915
3,995+ $0.0841 $335.9795
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 695 pieces
MOQ: 445 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention