EN
  • EN
  • DE

ATSAM3U4EA-CU

Part No ATSAM3U4EA-CU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLSH 144LFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM3U
Package Tray
Product Status Active
Programmable Not Verified
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 96MHz
Connectivity EBI/EMI, I2C, Memory Card, SPI, SSC, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 96
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 52K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.6V
Data Converters A/D 8x10b, 8x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 144-LFBGA
Supplier Device Package 144-LFBGA (10x10)
Base Product Number ATSAM3U
Standard Package 184 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 566877-ATSAM3U4EA-CU
Ultra Librarian 3D Model Ultra Librarian ATSAM3U4EA-CU CAD Model

Description

Microchip Technology's ATSAM3U4EA-CU: A High-Performance Microcontroller

The ATSAM3U4EA-CU is a cutting-edge microcontroller unit (MCU) from Microchip Technology, specifically designed for industrial and high-speed computing applications. This powerful MCU is part of the SAM3U series, which is known for its high data bandwidth and power efficiency. The ATSAM3U4EA-CU is built on a 32-bit ARM Cortex-M3 processor core, which operates at a maximum speed of 96 MHz, providing robust performance for complex tasks.

Core Features:

  • Processor: ARM Cortex-M3, running up to 96 MHz
  • Memory: 256KB of Flash memory and 48KB of SRAM, providing ample space for code and data storage
  • Connectivity: High-speed USB Device and mini Host, with on-chip PHY and dedicated DMA, supporting high-throughput communication
  • I/O: Comprehensive set of I/O interfaces including UART, SPI, I2C, CAN, and Synchronous Serial Controller (SSC) for versatile peripheral connectivity
  • ADC: 12-bit Analog-to-Digital Converter with up to 16 channels for precise analog signal measurement
  • Temperature Range: -40°C to +85°C, suitable for harsh environments
  • Package: 100-pin LQFP (Low-Profile Quad Flat Package), which is ideal for space-constrained applications

Advanced Capabilities:

The ATSAM3U4EA-CU is equipped with advanced features such as Direct Memory Access (DMA), which allows for data transfers between peripherals and memory without CPU intervention, thus freeing up the processor for other tasks. It also includes a Memory Protection Unit (MPU) that enhances application security by preventing unauthorized code from executing.

Applications:

With its robust set of features, the ATSAM3U4EA-CU is an excellent choice for a wide range of applications, including industrial automation, medical devices, automotive systems, and high-speed communication interfaces. Its ability to handle complex algorithms and its high-speed connectivity options make it particularly well-suited for embedded systems that require efficient data processing and real-time performance.

Overall, the ATSAM3U4EA-CU from Microchip Technology is a versatile and powerful microcontroller that delivers exceptional performance for demanding applications, ensuring reliability and efficiency in your advanced electronic designs.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.8066 $55.6132
5+ $22.8157 $114.0785
7+ $22.1027 $154.7189
10+ $21.3897 $213.8970
13+ $20.6767 $268.7971
17+ $18.5377 $315.1409
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,670 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess