EN
  • EN
  • DE

MC10H131PG

Part No MC10H131PG
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description Flip Flop D-Master-Slave Type Pos-Edge 1-Element 16-Pin PDIP Tube / IC D-TYPE POS TRG DUAL 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 10H
Packaging Tube
Function Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 250MHz
Operating Supply Voltage -4.9 V ~ -5.46 V
Current - Quiescent 56mA
Operating Temperature Range 0°C ~ 75°C (TA)
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Win Source Part Number 787672-MC10H131PG
Popularity Medium
Supply and Demand Status Limited
Family Name MC10H131
Introduction Date December 19, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC10H131PG CAD Model

Description

ON Semiconductor MC10H131PG Product Overview

The MC10H131PG is a high-performance, versatile logic gate device designed by ON Semiconductor, a leading figure in the semiconductor industry. This product is part of ON Semiconductor's MC10 series, which is renowned for its high-speed ECL (Emitter Coupled Logic) integrated circuits. The device is specifically crafted to cater to the demanding requirements of high-speed digital systems.

The MC10H131PG is a Dual D-Type Master-Slave Flip-Flop IC that ensures rapid edge transitions and a stable operation. It comes in a PDIP-16 (Plastic Dual In-line Package) that facilitates easy integration into a wide range of electronic applications. The device operates with a typical supply voltage of -5.2V, which is standard for ECL technology, providing the speed and performance expected from ECL devices.

This flip-flop is characterized by its differential inputs, which make it highly resistant to common-mode noise, a feature critical in environments with high electrical interference. This characteristic ensures signal integrity and reliability, which is essential for applications that require precise timing and control, such as high-speed computing, telecommunications, and data processing equipment.

The MC10H131PG also boasts a maximum clock frequency of several hundred megahertz, which allows it to handle high-speed switching applications with ease. Its fast propagation delay and setup times are key attributes that contribute to its effectiveness in timing-critical applications.

ON Semiconductor's commitment to quality is evident in the MC10H131PG, which is designed and manufactured to meet the rigorous standards of the industry. The device is also supported by comprehensive technical documentation, including datasheets and application notes, making it easier for engineers and designers to implement the IC into their designs.

In summary, the MC10H131PG from ON Semiconductor is a high-speed, noise-resistant, and reliable flip-flop that is an excellent choice for designers looking to optimize their digital systems for speed and performance. Its robust design and ECL technology make it an ideal component for a wide array of electronic applications where precision and speed are paramount.

You May Also Be Interested in

Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8919 $62.0271
21+ $5.6549 $118.7529
32+ $5.4782 $175.3024
44+ $5.3015 $233.2660
57+ $5.1247 $292.1079
76+ $4.5946 $349.1896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess