EN
  • EN
  • DE

LTM2881CV-5#PBF

Part No LTM2881CV-5#PBF
Manufacturer Linear Technology
Catalog Digital Isolators
Description Single Transmitter/Receiver RS-422/RS-485 Automotive 32-Pin LGA Tray / DGTL ISO 2.5KV RS422/RS485 32LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Linear Technology
Series μModule
Packaging Tray
Technology Magnetic Coupling
Type RS422, RS485
Isolated Power Yes
Number of Channels 2
Inputs - Side 1/Side 2 1/1
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 30kV/μs
Data Rate 20Mbps
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Package 32-BLGA
Manufacturer Package 32-LGA (15x11.25)
Win Source Part Number 784526-LTM2881CV-5#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTM2881
Introduction Date August 27, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTM2881CV-5#PBF CAD Model

Description

Product Overview: LTM2881CV-5#PBF

The LTM2881CV-5#PBF is a high-performance isolated RS485/RS422 μModule transceiver from Linear Technology, designed to provide robust communication in noisy environments. With its integrated isolation, this device ensures reliable data transmission and reception in industrial and communication systems where large common mode voltages and ground differences are prevalent.

Key Features

  • Integrated Isolation: The LTM2881CV-5#PBF features onboard isolation, providing 2500V RMS of galvanic isolation between the logic side and the transceiver side, which protects against high voltage spikes and ground loop currents.
  • High Data Rates: This transceiver supports data rates up to 20Mbps, allowing for high-speed communication in critical applications.
  • Robust ESD Protection: With enhanced ESD protection, the device can withstand electrostatic discharges, making it suitable for use in harsh environments.
  • Flexible Power Options: It operates from a single 5V supply, with integrated, isolated power for the transceiver, making it easy to integrate into various systems without the need for additional isolated power supplies.
  • Bus-Pin Protection: The LTM2881CV-5#PBF includes protection features such as over-temperature protection and short-circuit protection on the bus pins, ensuring long-term reliability.

Applications

Due to its robust design and reliable performance, the LTM2881CV-5#PBF is ideal for a wide range of applications, including:

  • Industrial Control and Automation
  • Instrumentation
  • Medical Equipment
  • Networking Systems
  • Ground Loop Elimination

Quality and Reliability

Linear Technology ensures that the LTM2881CV-5#PBF maintains the highest standards of quality and reliability. The device is packaged in a compact, surface-mount LGA package, providing a space-efficient solution for your design needs. Whether you're upgrading an existing system or developing a new one, the LTM2881CV-5#PBF offers a combination of performance and ease of use that can help streamline your product's development and enhance its operational integrity.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $13.9383
NOVOSENSE
2CH REINFORCED 15MM DGTL ISO
Need more? Email Us
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
NOVOSENSE
ISO CAN TRANSCEIVER
Lowest to $1.2575
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8476
Maxim Integrated
DG ISO 2.75KV 3CH RS485 16-SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.0869 $62.1738
4+ $25.5072 $102.0288
7+ $24.7101 $172.9707
9+ $23.9130 $215.2170
11+ $23.1159 $254.2749
15+ $20.7246 $310.8690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 137 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess