EN
  • EN
  • DE

ISO7721FQDRQ1

Part No ISO7721FQDRQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 3KV 2CH GEN PRP 8SOIC / High-Speed, Robust EMC Reinforced Dual-Channel Digital Isolators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 1/1
Channel Type Unidirectional
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Min) 85kV/μs
Data Rate 100Mbps
Propagation Delay tpLH / tpHL (Maximum) 16ns, 16ns
Pulse Width Distortion (Maximum) 4.9ns
Rise / Fall Time (Typ) 1.8ns, 1.9ns
Supply Voltage (V) 2.25V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Manufacturer Pack Quantity 2,500
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807824-ISO7721FQDRQ1
Ultra Librarian 3D Model Ultra Librarian ISO7721FQDRQ1 CAD Model

Description

The Texas Instruments ISO7721FQDRQ1 is a robust, high-performance digital isolator designed to meet the stringent requirements of automotive and industrial applications. This component is part of Texas Instruments' ISO7721 series, which is known for providing reliable signal isolation, particularly in environments where electrical noise and interference are prevalent.

Key Features

  • Dual-Channel Isolation: The ISO7721FQDRQ1 features two independent isolation channels, facilitating bidirectional communication in a compact footprint.
  • High Isolation Voltage: With a capability to withstand isolation voltages of up to 3000 Vrms for 1 minute, this device ensures safe signal separation between high-voltage and low-voltage domains.
  • Low Propagation Delay: The device boasts a low propagation delay, minimizing the data transmission time and enhancing overall system responsiveness.
  • Robust Electromagnetic Compatibility (EMC): Designed with high noise immunity, it meets stringent EMC standards, making it ideal for harsh electrical environments.
  • Wide Temperature Range: The ISO7721FQDRQ1 operates effectively across a broad temperature range from -40°C to +125°C, suitable for extreme automotive and industrial conditions.
  • Automotive Qualification: It is AEC-Q100 qualified, ensuring reliability and performance standards for automotive applications are met or exceeded.

Applications

The ISO7721FQDRQ1 is versatile and can be used in a variety of applications, including but not limited to:

  • Automotive systems such as battery management, infotainment, and advanced driver-assistance systems (ADAS)
  • Industrial automation and control systems
  • Motor drives and inverters
  • Medical equipment with stringent isolation requirements

Quality and Reliability

With Texas Instruments' commitment to quality, the ISO7721FQDRQ1 is manufactured to the highest standards. It is designed to provide long-term reliability, ensuring that it can withstand the rigors of demanding applications. The device's robustness, coupled with Texas Instruments' support and expertise, makes it an excellent choice for designers looking to incorporate reliable isolation in their systems.

You May Also Be Interested in

NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
2CH REINFORCED 15MM DGTL ISO
Need more? Email Us
NOVOSENSE
ISO CAN TRANSCEIVER
Lowest to $1.2575
NOVOSENSE
DIGITAL ISOLATORS WITH ISO POWER
Lowest to $3.2661
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
Maxim Integrated
DG ISO 2.75KV 3CH RS485 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7954 $53.8620
70+ $1.4732 $103.1240
110+ $1.4272 $156.9920
145+ $1.3811 $200.2595
190+ $1.3351 $253.6690
255+ $1.1970 $305.2350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess