EN
  • EN
  • DE

ADUM1402YRW

Part No ADUM1402YRW
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description IC ISOLATOR DIGITAL QUAD 16SOIC / General Purpose Digital Isolator 2500Vrms 4 Channel CMTI 16-SOIC (0.295", 7.50mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Digital Isolators
Mfr Analog Devices Inc.
Series iCoupler®
Package Tube
Product Status Obsolete
Technology Magnetic Coupling
Type General Purpose
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 2/2
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Standard Package 47 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 713467-ADUM1402YRW
Ultra Librarian 3D Model Ultra Librarian ADUM1402YRW CAD Model

Description

The ADUM1402YRW is a robust, high-performance digital isolator designed by Analog Devices Inc. to provide superior isolation in a wide range of applications. This component is a part of the ADuM140x series, which utilizes Analog Devices' proprietary iCoupler® technology to achieve electromagnetic isolation with low power consumption and a small footprint.

Key Features

  • Isolation Rating: The ADUM1402YRW offers an impressive isolation voltage of 2500 Vrms for 1 minute, making it suitable for safety-critical applications.
  • Channel Configuration: This device features a quad-channel setup with two forward and two reverse-direction channels, enabling bidirectional communication.
  • Data Rate: It supports a high data rate of up to 10 Mbps, ensuring rapid data transfer for time-sensitive tasks.
  • Propagation Delay: The typical propagation delay is 13 ns, with a maximum of 45 ns, providing efficient signal transmission with minimal lag.
  • Power Supply: It operates with a wide supply voltage range from 2.7 V to 5.5 V, accommodating various system requirements.
  • Temperature Range: The ADUM1402YRW is designed to perform reliably in extreme temperatures, with an operational range from -40°C to +125°C.
  • Package: It comes in a 16-lead SOIC wide-body package, offering a compact solution for space-constrained applications.

Applications

The ADUM1402YRW digital isolator is an excellent choice for a multitude of applications that require high-voltage isolation and noise immunity. It is commonly used in:

  • Industrial automation and control systems
  • Isolated SPI interfaces
  • Medical equipment with stringent safety requirements
  • Power supply and motor control circuits
  • Isolated sensor interfaces

Reliability and Safety

With its advanced isolation capabilities, the ADUM1402YRW ensures that electronic systems operate safely and reliably, even in electrically harsh environments. The device meets stringent regulatory standards, including UL, CSA, and VDE certifications, which attest to its safety and reliability.

For engineers and designers looking for a reliable solution to address their digital isolation needs, the ADUM1402YRW from Analog Devices Inc. stands out as a top-tier choice that combines performance, durability, and safety.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $9.0458
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $14.3471
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $6.2133

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess