EN
  • EN
  • DE

LTC6905CS5-133#TRMPBF

Part No LTC6905CS5-133#TRMPBF
Manufacturer Linear Technology
Catalog Clock/Timing - Programmable Timers and Oscillators
Description Silicon Oscillator 133MHz/ 66.7MHz/ 33.3MHz- CMOS Automotive 5-Pin TSOT-23 T/R / IC OSC SILICON 133MHZ TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Oscillator, Silicon
Frequency 133MHz
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Supply Current 10mA
Operating Temperature Range -40°C ~ 85°C
Package SOT-23-5 Thin, TSOT-23-5
Manufacturer Package TSOT-23-5
Mounting SMD
Win Source Part Number 784399-LTC6905CS5-133#TRMPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC6905
Introduction Date February 14, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6905CS5-133#TRMPBF CAD Model

Description

LTC6905CS5-133#TRMPBF - High Frequency Silicon Oscillator

The LTC6905CS5-133#TRMPBF is a precision, fixed-frequency, silicon oscillator from Linear Technology, designed to offer a compact and robust timing solution for a wide range of applications. This product is part of the LTC6905 series, which is known for its ease of use and high-performance characteristics.

Key Features

  • Frequency Range: The oscillator provides a fixed frequency of 133MHz, which is ideal for applications requiring a stable and precise clock signal.
  • Supply Voltage: It operates from a single 2.7V to 5.5V supply, making it versatile for use in various systems without the need for complex power management.
  • Low Power Consumption: With its low power consumption, the LTC6905CS5-133#TRMPBF is suitable for battery-powered devices, helping to extend battery life and reduce overall power costs.
  • High Accuracy: The device offers high frequency accuracy and stability, ensuring reliable performance even under varying temperature and voltage conditions.
  • Compact Package: Housed in a small SOT-23 package, this oscillator minimizes the footprint on the PCB, freeing up space for other critical components.

Applications

The LTC6905CS5-133#TRMPBF is an excellent choice for applications where space is at a premium and a reliable clock source is essential. It is widely used in:

  • Portable and wireless devices
  • Networking equipment
  • Consumer electronics
  • Industrial and automotive systems

Advantages

One of the main advantages of using the LTC6905CS5-133#TRMPBF oscillator is its simplicity. Unlike traditional oscillators that require external components for frequency setting, this device has an internal fixed frequency, eliminating the need for external resistors or capacitors. This not only simplifies the design and reduces the bill of materials but also enhances the reliability of the end product by minimizing the potential failure points.

In summary, the LTC6905CS5-133#TRMPBF from Linear Technology is a high-frequency, precision silicon oscillator that offers an excellent combination of performance, ease of use, and space-saving design, making it a top choice for designers looking to optimize their timing solutions.

You May Also Be Interested in

Maxim Integrated
IC OSC VCXO LVPECL PROGR / IC
Need more? Email Us
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / IC
Need more? Email Us
Cypress Semiconductor Corp
IC OSC XTAL PROG 6CLCC / Oscillator, Crystal IC 50MHz ~ 690MHz 6-CLCC (5x3.2)
Need more? Email Us
Maxim Integrated
IC OSC VCXO LVDS LCCC / IC
Need more? Email Us
Infineon Technologies
IC OSC XTAL PROG / IC
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.7314
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $6.3306
Microchip Technology
MEMS OSC XO 1.9512MHZ CMOS SMD / 1.9512 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2729 $50.9160
100+ $1.0445 $104.4500
150+ $1.0118 $151.7700
205+ $0.9792 $200.7360
265+ $0.9466 $250.8490
355+ $0.8486 $301.2530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,480 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess