Products specifications

Category Switches>Rocker Switches
Mfr Omron Electronics Inc-EMC Div
Series A8GS
Package Bulk
Mounting Type Panel Mount, Snap-In
Circuit DPST
Switch Function On-Off
Current Rating (Amps) 16A (AC)
Voltage Rating - AC 125 V
Actuator Type Concave (Curved)
Color - Actuator/Cap Black
Actuator Marking O I
Termination Style Connector, Quick Connect - 0.187" (4.7mm)
Features Remote Reset Function
Panel Cutout Dimensions Rectangular - 27.70mm x 15.20mm
Temperature Range - Operating -10°C ~ 55°C
Mechanical Life 30,000 Cycles
Electrical Life 10,000 Cycles
Base Product Number A8GS
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.50.9065
Other Names A8GS-C1385-ND,A8GSC1385,Z12833
Standard Package 50
Win Source Part Number 1018691-A8GS-C1385
Ultra Librarian 3D Model Ultra Librarian A8GS-C1385 CAD Model

Description

The Omron Electronics Inc-EMC Div A8GS-C1385 is a high-quality rocker switch that is designed to be used in various electronic applications.

  • Circuit: DPST
  • Voltage Rating: 125 V AC
  • Current Rating: 16A (AC)
  • Electrical Life: 10,000 cycles
  • Mechanical Life: 30,000 cycles
  • Temperature Range: -10°C to 55°C
  • Applications: various electronic applications, including panel mount and snap-in applications

You May Also Be Interested in

Carling Technologies
SWITCH ROCKER / Rocker Switch SPST 20A (DC) Panel Mount, Snap-In
Need more? Email Us
ECAD model for HR11D1A11BA1-11-VDSA1
Carling Technologies
SWITCH ROCKER / Rocker Switch SPST 15A (AC/DC) 125 V Panel Mount, Snap-In
Need more? Email Us
ECAD model for LTILA51-6S-BL-GN-WBL/24V
Carling Technologies
SWITCH ROCKER / Rocker Switch SPST 10A (DC) Panel Mount, Snap-In
Need more? Email Us
ECAD model for W11B2GDD1-A7970-400
Honeywell
SEALED OPERATOR CONTROL / Rocker Switch 4PDT 10A (AC) 125 V Panel Mount, Flange
Need more? Email Us
ECAD model for 4TP216-70
NKK Switches
SWITCH ROCKER DPDT 16A 125V / Rocker Switch DPDT 16A (AC) 125 V Panel Mount, Snap-In
Need more? Email Us
ECAD model for JWL22RAA/UCV
C&K Components
SWITCH ROCKER SPST 16A 125V / Rocker Switch SPST 16A (AC) 125 V Panel Mount, Snap-In
Lowest to $2.7187
ECAD model for CM102J3AS205QA7
Carling Technologies
SWITCH ROCKER / Rocker Switch SPST 20A (DC) Panel Mount, Snap-In
Need more? Email Us
ECAD model for L11D1EHN1-A7900-000
Adam Technologies, Inc.
MINIATURE ROCKER SWITCH, QUICK C / Rocker Switch SPST 10A (AC) 125 V Panel Mount, Snap-In
Need more? Email Us
ECAD model for SW-R2-1A-F-1-5W
Carling Technologies
PLUG ILLUMINATED / Incandescent Panel Indicator Clear 18V Quick Connect - 0.250" (6.3mm)
Need more? Email Us
ECAD model for VP170-61ZEZ-00000

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention