EN
  • EN
  • DE

LMC555CTPX/NOPB

Part No LMC555CTPX/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SINGLE TIMER 3MHZ 8-USMD / LMC555 CMOS Timer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type 555 Type, Timer/Oscillator (Single)
Frequency 3MHz
Supply Voltage (V) 1.5V ~ 15V
Current - Supply 150μA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-UFBGA
Supplier Device Package 8-μSMD (1.41x1.44)
Mounting Style SMD
Part Number Series LMC555
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804324-LMC555CTPX/NOPB
Ultra Librarian 3D Model Ultra Librarian LMC555CTPX/NOPB CAD Model

Description

Product Overview: LMC555CTPX/NOPB

The LMC555CTPX/NOPB is a highly versatile timer IC from Texas Instruments, designed to offer the same functionality as the classic NE555 timer, but with significant improvements in performance, power consumption, and size. This device is part of TI's LMC555 series of timers and is available in a small Thin Shrink Small Outline Package (TSSOP), making it an excellent choice for space-constrained applications.

Key Features

  • Low Power Consumption: The LMC555CTPX/NOPB operates with a power supply voltage ranging from 1.5V to 15V, enabling it to be used in both low and standard voltage applications. Its low power consumption makes it ideal for battery-powered devices.
  • High Frequency: Capable of producing accurate time delays or oscillation, the LMC555 can reach frequencies up to 3 MHz, significantly higher than the standard NE555 timer.
  • CMOS Technology: Built with CMOS technology, it ensures low power dissipation, high noise immunity, and a stable operation over a wide range of temperatures and voltages.
  • Adjustable Duty Cycle: The LMC555CTPX/NOPB allows for the adjustment of the duty cycle of the output waveforms, providing increased flexibility for a variety of applications.
  • Temperature Stability: The temperature stability of 0.005%/°C ensures consistent performance over a range of temperatures.
  • Precision Timing: It offers a timing accuracy of ±1%, ensuring reliable and precise operation for critical timing applications.

Applications

The LMC555CTPX/NOPB is a highly adaptable component that can be used in a variety of electronic circuits. Its applications include but are not limited to:

  • Precision timing
  • Pulse generation
  • Sequential timing
  • Time delay generation
  • Pulse width modulation (PWM)
  • Frequency division

Environmental and Quality Certifications

The LMC555CTPX/NOPB is RoHS compliant and supports Texas Instruments' commitment to environmental responsibility. Additionally, it is characterized for operation from -40°C to 85°C, ensuring reliability in a wide range of environments.

Whether you are designing consumer electronics, automotive systems, or industrial controls, the LMC555CTPX/NOPB from Texas Instruments is a reliable and efficient choice for your timing circuit needs.

You May Also Be Interested in

Maxim Integrated
IC OSC CLOCK 250MHZ 10-LCCC / Clock Oscillator IC 250MHz 10-LCCC (5x3.2)
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6
Lowest to $8.1493
Analog Devices Inc.
IC OSC SILICON PROG 6-DFN / Oscillator, Silicon IC 3.81Hz ~ 1MHz 6-DFN (2x3)
Lowest to $8.5349
Analog Devices Inc.
IC OSC SILICON PROG 6DFN / Oscillator, Silicon IC 488Hz ~ 1MHz 6-DFN (2x3)
Lowest to $4.1415
Infineon Technologies
IC OSC XTAL PROG / IC
Need more? Email Us
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / Clock Oscillator IC 100MHz, 150MHz 10-LCCC (5x3.2)
Need more? Email Us
HGSEMI
DIP-14 Programmable Timers and Oscillators RoHS
Lowest to $0.3442
Maxim Integrated
IC OSC VCXO LVDS LCCC / IC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2635 $50.5400
100+ $1.0367 $103.6700
150+ $1.0043 $150.6450
210+ $0.9719 $204.0990
270+ $0.9395 $253.6650
360+ $0.8424 $303.2640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,666 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess