EN
  • EN
  • DE

STM32F405ZGT6V

Part No STM32F405ZGT6V
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 144LQFP  /  ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F4
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 168MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 114
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 192K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number STM32F405
Standard Package 60
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262828-STM32F405ZGT6V
Ultra Librarian 3D Model Ultra Librarian STM32F405ZGT6V CAD Model

Description

Product Overview: STM32F405ZGT6V - STMicroelectronics

The STM32F405ZGT6V is a high-performance microcontroller unit (MCU) from STMicroelectronics, which is part of the industry-leading STM32F4 series. This advanced MCU is based on the ARM Cortex-M4 processor with a floating-point unit (FPU). It is designed to offer a perfect blend of real-time capabilities, digital signal processing (DSP), low-power operation, and advanced connectivity, making it ideal for a wide range of applications.

Key Features

  • Core: ARM Cortex-M4 with FPU, running at frequencies up to 168 MHz.
  • Memory: 1 Mbyte of Flash memory and 192+4 Kbytes of SRAM.
  • Performance: The MCU features a single-cycle DSP instruction set and a clock speed of up to 168 MHz, which translates into 210 DMIPS and up to 420 CoreMark performance.
  • Power Efficiency: It comes with multiple power modes including a low-power run mode, ensuring high performance with energy efficiency.
  • I/Os: Up to 83 I/O ports with interrupt capability, which are highly flexible and compatible with 5V signals.
  • Connectivity: Equipped with a range of peripherals for connectivity, including three I2C, four USARTs, three SPIs, two CANs, and one USB OTG HS/FS.
  • Analog: It includes 3x12-bit, 2.4 MSPS ADCs, 2x12-bit DACs for analog functionality.
  • Timers: Advanced-control timers, general-purpose timers, basic timers, and a SysTick timer provide excellent timing capabilities.
  • Debugging: Serial wire debug (SWD) & JTAG interfaces, and a Cortex-M4 embedded trace macrocell ensure comprehensive debugging options.

Applications

The STM32F405ZGT6V is suitable for a variety of applications, including but not limited to:

  • Advanced motor control
  • Medical equipment
  • Industrial applications such as PLCs, inverters, circuit breakers
  • Home automation and HVAC systems
  • Consumer electronics such as gaming and audio
  • High-performance embedded systems

This microcontroller is supported by a comprehensive set of development tools, software libraries, and system examples, which can significantly reduce development time and costs. The STM32F405ZGT6V, with its robust architecture and rich feature set, is a reliable choice for designers looking to balance performance and power consumption in their next-generation embedded solutions.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess