EN
  • EN
  • DE

MIC2297-38YML-TR

Part No MIC2297-38YML-TR
Manufacturer Microchip Technology
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR DIM 1.2A 10MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Cut Reel
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 2.5V
Maximum Supply Voltage 10V
Channel Output Current 1.2A (Switch)
Frequency 600kHz
Dimming PWM
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 10-MLF (3x3)
Win Source Part Number 100392-MIC2297-38YML-TR
Ultra Librarian 3D Model Ultra Librarian MIC2297-38YML-TR CAD Model

Description

Introducing the MIC2297-38YML-TR from Microchip Technology

The MIC2297-38YML-TR is a high-performance, pulse-width modulation (PWM) integrated circuit designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This compact and efficient step-down (buck) regulator is ideal for space-constrained and power-sensitive applications across a variety of industries.

Key Features

  • High Efficiency: The MIC2297-38YML-TR boasts an impressive efficiency level, which is crucial for maintaining long battery life in portable devices.
  • Adjustable Output Voltage: This regulator allows for a flexible output voltage range, making it suitable for a wide array of applications.
  • Integrated Switch: It comes with an integrated 1.2A switch, thereby reducing the need for external components and simplifying the design process.
  • Frequency Operation: The device operates at a fixed frequency of 1.2MHz, allowing for the use of small surface-mount inductors and capacitors.
  • Thermal Shutdown: Safety is a priority with the built-in thermal shutdown feature, protecting the device from overheating.
  • Low Quiescent Current: The MIC2297-38YML-TR is optimized for low quiescent current, enhancing its efficiency in standby mode.

Applications

The MIC2297-38YML-TR is versatile and can be used in a variety of applications, including:

  • Portable Devices
  • Battery-Powered Equipment
  • Wireless Networks
  • Point-of-Load Conversions
  • Power Supplies for Cameras and RF Applications

Package and Reliability

The device comes in a compact 10-pin 3x3mm MLF® package, which is perfect for space-restricted applications. It also supports a -40°C to +125°C junction temperature range, ensuring reliable operation under a wide range of temperature conditions. The "TR" suffix indicates that the product is offered in tape and reel packaging, making it suitable for automated assembly processes.

In conclusion, the MIC2297-38YML-TR from Microchip Technology is a robust and versatile buck regulator that provides a high-efficiency solution for your power management challenges. Its compact size, integrated features, and reliability make it an excellent choice for designers looking to optimize their power systems.

You May Also Be Interested in

Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess