EN
  • EN
  • DE

LTC6991HS6#TRMPBF

Part No LTC6991HS6#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators
Mfr Analog Devices Inc.
Series TimerBlox®
Package Tape & Reel
Type Oscillator, Silicon
Frequency 29.1µHz ~ 977Hz
Voltage - Supply 2.25V ~ 5.5V
Current - Supply 135 µA
Temperature Range - Operating -40°C ~ 125°C
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Mounting SMD (SMT)
Base Product Number LTC6991
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LTC6991HS6#TRMPBFCT-ND,LTC6991HS6#TRMPBFDKR-ND,LTC6991HS6#TRMPBFCT,505-LTC6991HS6#TRMPBFCT,505-LTC6991HS6#TRMPBFTR,505-LTC6991HS6#TRMPBFDKR,LTC6991HS6#TRMPBFDKR,-2735-LTC6991HS6#TRMPBFTR,LTC6991HS6TRMPBF,-2735-LTC6991HS6#TRMPBFDKR,LTC6991HS6#TRMPBFTR,-2735-LTC6991HS6#TRMPBFTR-ND,LTC6991HS6#TRMPBFTR-ND,-2735-LTC6991HS6#TRMPBFCT
Standard Package 500
Win Source Part Number 1229295-LTC6991HS6#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC6991HS6#TRMPBF CAD Model

Description

Analog Devices Inc. LTC6991HS6#TRMPBF TimerBlox: Voltage-Controlled Pulse Width Modulator (PWM)

The LTC6991HS6#TRMPBF is a compact, high-performance Pulse Width Modulator (PWM) from Analog Devices Inc., designed as part of their TimerBlox series. This versatile device provides a simple and elegant solution for generating precise PWM signals in a variety of electronic applications, from industrial control systems to power management and beyond.

Encased in a small 6-lead TSOT-23 package, the LTC6991HS6#TRMPBF is ideal for space-constrained applications. It operates from a single 2.25V to 5.5V supply, making it suitable for use in both 3.3V and 5V systems. The device boasts a wide frequency range of 3.81Hz to 1kHz, which can be set using external resistors, and the duty cycle can be controlled through an analog voltage, giving users the flexibility to adjust the PWM parameters as per their specific requirements.

One of the key features of the LTC6991HS6#TRMPBF is its ease of use. With minimal external components required, it simplifies the design process, reducing time to market and overall system complexity. Additionally, the PWM output is rail-to-rail, ensuring maximum signal swing and compatibility with a wide range of downstream components.

The device is also highly reliable, with a temperature range of -40°C to 125°C, allowing it to operate effectively in harsh environments. Moreover, the LTC6991HS6#TRMPBF includes a frequency modulation (FM) capability, providing the option to modulate the output frequency, which can be useful in spread-spectrum and frequency-hopping applications to reduce electromagnetic interference (EMI).

For designers looking for a robust and flexible PWM solution, the LTC6991HS6#TRMPBF from Analog Devices Inc. is an excellent choice. Its combination of ease of use, versatility, and compact form factor makes it a valuable component for any project requiring reliable pulse width modulation.

With its precision and programmability, the LTC6991HS6#TRMPBF is a testament to Analog Devices Inc.'s commitment to providing innovative solutions that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 3.81Hz ~ 1MHz TSOT-23-6
Lowest to $6.5397
Texas Instruments
IC OSC WATCHDOG 10VSON / Watchdog Circuit IC 10-VSON (3x3)
Lowest to $1.6281
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / IC
Need more? Email Us
Maxim Integrated
IC OSC VCXO LVDS LCCC / IC
Need more? Email Us
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Maxim Integrated
IC OSC CLOCK 250MHZ 10-LCCC / Clock Oscillator IC 250MHz 10-LCCC (5x3.2)
Need more? Email Us
Analog Devices Inc.
TIMERBLOX: LONG TIMER, L FREQ OS / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.2538
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
STMicroelectronics
IC OSC DIVIDER/TIMER 75MHZ 16SO / IC 75MHz 16-SO
Lowest to $0.2323

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.7294 $62.9176
8+ $12.9062 $103.2496
12+ $12.5029 $150.0348
17+ $12.0996 $205.6932
22+ $11.6963 $257.3186
29+ $10.4863 $304.1027
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,350 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess