Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Reel
Type Oscillator, Silicon
Frequency 3.81Hz ~ 1MHz
Supply Voltage (V) 2.25V ~ 5.5V
Current - Supply 365μA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Mounting Style SMD
Part Number Series LTC6992
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806253-LTC6992IS6-2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6992IS6-2#TRPBF CAD Model

Description

Linear Technology's LTC6992IS6-2#TRPBF: A Precision TimerBlox Device

The LTC6992IS6-2#TRPBF is a versatile and highly reliable TimerBlox device from Linear Technology, designed to cater to a wide range of timing applications. This silicon oscillator is part of the TimerBlox series, which is known for providing simple and accurate timing solutions with only a few external components required. The LTC6992IS6-2#TRPBF is a pulse width modulated (PWM) signal generator with a frequency range of 3.81Hz to 1MHz, making it suitable for a variety of uses in both commercial and industrial settings.

Encased in a compact SOT-23 package, the LTC6992IS6-2#TRPBF offers a space-efficient solution for PCB layouts where space is at a premium. Despite its small size, it delivers a high level of performance and precision. The device is characterized by its ease of use, with a simple configuration that allows designers to set the desired frequency and duty cycle through one or two external resistors.

Key features of the LTC6992IS6-2#TRPBF include:

  • Frequency Range: 3.81Hz to 1MHz, adjustable via an external resistor (R<sub>SET).
  • Duty Cycle Range: 5% to 95%, settable with a second resistor (R<sub>PWM).
  • Voltage Supply: Operates over a supply voltage range of 2.25V to 5.5V, accommodating various power supply requirements.
  • Low Power: Offers low power consumption, making it suitable for battery-powered applications.
  • Temperature Stability: High temperature stability ensures consistent performance across a wide temperature range of -40°C to 125°C.
  • Output: The PWM output is both frequency and duty cycle accurate, ensuring reliable operation for critical applications.

Applications for the LTC6992IS6-2#TRPBF are diverse and include but are not limited to LED dimming, motor control, heating control, signal generation, and pulse generation for event triggering. Its reliability and precision make it an ideal choice for designers looking for a straightforward timing solution without the complexity of programming or extensive external circuitry.

Overall, the LTC6992IS6-2#TRPBF from Linear Technology exemplifies a blend of simplicity, precision, and versatility, offering designers a high-quality, easy-to-use timing component for their electronic designs.

You May Also Be Interested in

Texas Instruments
VOLTAGE-CONTROLLED OSCILLATORS | IC OSC VCO 20MHZ 14SO
Need more? Email Us
ECAD model for SN74LS624NSR
Texas Instruments
Dual Timer | IC OSC TIMER DUAL 100KHZ 14-DIP
Need more? Email Us
ECAD model for LM556CN
Texas Instruments
TPL5010 Nano-power System Timer with Watchdog Function
Lowest to $0.3573
ECAD model for TPL5010DDCR
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6
Lowest to $7.5936
ECAD model for LTC6992CS6-3#TRMPBF
Maxim Integrated
IC OSC DUAL FX FREQ PROG 8USOP
Need more? Email Us
ECAD model for DS1077LU-50+
Toshiba Semiconductor and Storage
PROGRAMMABLE DIVIDER/TIMER
Lowest to $0.5771
ECAD model for TC74HC7292AP
Nexperia USA Inc.
PROGRAMMABLE TIMER, 1 TIMER(S)
Need more? Email Us
ECAD model for HEF4541BP,652
Maxim Integrated
IC OSC DUAL FX FREQ PROG 8-USOP
Lowest to $14.9998
ECAD model for DS1077U-100+
Analog Devices Inc.
IC OSC SILICON 7.3728MHZ 8-DFN
Need more? Email Us
ECAD model for LTC6930HDCB-7.37#TRMPBF

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0113 $50.1130
25+ $4.1118 $102.7950
38+ $3.9833 $151.3654
52+ $3.8548 $200.4496
68+ $3.7264 $253.3952
90+ $3.3409 $300.6810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,882 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention