EN
  • EN
  • DE

SN74LS628N

Part No SN74LS628N
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Description VOLTAGE-CONTROLLED OSCILLATORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LS
Packaging Tube
Type VCO
Frequency 20MHz
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Supply Current 20mA
Operating Temperature Range 0°C ~ 70°C
Package 14-DIP (0.300", 7.62mm)
Manufacturer Package 14-PDIP
Mounting Style Through Hole
Win Source Part Number 1255024-SN74LS628N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name SN74LS628
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Malaysia, Mexico
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74LS628N CAD Model

Description

SN74LS628N Image

The SN74LS628N is a precision voltage-controlled oscillator from Texas Instruments, renowned for its high-quality semiconductor products. This integrated circuit is part of the 7400-series logic family and is specifically designed to provide users with an adjustable frequency range controlled by an external voltage input.

The SN74LS628N features two independent voltage-controlled oscillators (VCOs) on a single chip, each with its own set of inputs and outputs. This allows for a wide range of applications, from generating clock signals to modulating frequencies for communication systems. The versatility of this device makes it an excellent choice for engineers and designers in fields such as telecommunications, instrumentation, and complex signal processing systems.

Key specifications of the SN74LS628N include:

  • Wide range of operating frequencies
  • Linear voltage-to-frequency conversion
  • Stable and accurate frequency control
  • Low temperature coefficient
  • Supply voltage: 5V
  • Available in a standard 14-pin PDIP package

The device operates on a 5V power supply, making it compatible with TTL logic levels. Its linear voltage-to-frequency conversion ensures that the output frequency is directly proportional to the input voltage, providing precision control over the generated frequency. Moreover, the SN74LS628N is designed with a low temperature coefficient, which minimizes frequency drift due to changes in ambient temperature, ensuring reliable performance in varying environmental conditions.

For ease of integration into existing systems, the SN74LS628N comes in a 14-pin plastic dual-in-line package (PDIP), which is widely used and easily handled in both prototyping and production environments. Its pin configuration and functional layout are designed to facilitate simple circuit design and straightforward implementation.

Overall, the SN74LS628N from Texas Instruments is a robust and reliable component for any application requiring a voltage-controlled oscillator with high precision and stability.

You May Also Be Interested in

ON Semiconductor
Programmable Timer
Lowest to $0.1842
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $6.4054
Maxim Integrated
IC OSC DUAL FX FREQ PROG 8USOP
Need more? Email Us
Texas Instruments
IC OSC CLOCK 156.25MHZ 6QFM / Clock Oscillator IC 156.25MHz 6-QFM (5x3.2)
Lowest to $21.3427
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6
Lowest to $8.1493
Texas Instruments
IC OSC CLOCK 100MHZ 6QFM / Clock Oscillator IC 100MHz 6-QFM (5x3.2)
Lowest to $40.5496
NXP / Nexperia
General purpose CMOS timer
Lowest to $1.8769
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.2538
Maxim Integrated
IC OSC DUAL FX FREQ PROG 8-USOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1729 $50.7664
39+ $2.6035 $101.5365
60+ $2.5221 $151.3260
82+ $2.4407 $200.1374
106+ $2.3594 $250.0964
142+ $2.1153 $300.3726
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,390 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess