EN
  • EN
  • DE

ICM7555ISA

Part No ICM7555ISA
Manufacturer Maxim Integrated
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SGL TIMER 500KHZ 8-SOIC / General Purpose timers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Type 555 Type, Timer/Oscillator (Single)
Frequency 500kHz
Supply Voltage (V) 2V ~ 16.5V
Current - Supply 30μA
Temperature Range - Operating -20°C ~ 85°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Mounting Style SMD
Part Number Series ICM7555
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811601-ICM7555ISA
Ultra Librarian 3D Model Ultra Librarian ICM7555ISA CAD Model

Description

Maxim Integrated ICM7555ISA General Purpose Timer

The ICM7555ISA from Maxim Integrated is a highly versatile and reliable general-purpose timer IC that is designed to offer a direct replacement for the standard 555 timer. This IC is fabricated using Maxim's advanced silicon-gate CMOS technology, which enables it to achieve significantly reduced power consumption compared to its bipolar counterparts, while maintaining the ability to operate in the same modes and with the same external components and supply voltages.

With its wide operating voltage range of 2V to 18V, the ICM7555ISA is suitable for a variety of applications, including precision timing, pulse generation, sequential timing, time delay generation, and as an oscillator. This timer IC is particularly useful in systems where low power consumption is a critical requirement, as it offers a reduced supply current, even when operating at full output swing, and further reductions in standby current when the timer is not in active use.

The ICM7555ISA is available in a compact 8-pin SOP (Small Outline Package), making it an ideal choice for space-constrained applications. Its standard pin configuration allows it to be easily integrated into existing designs that utilize the traditional 555 timer, providing a straightforward path for upgrading systems to benefit from the power and performance improvements of CMOS technology.

Key features of the ICM7555ISA include:

  • Low supply current: significantly lower than standard 555 timers, ideal for battery-powered applications.
  • High maximum operating frequency: suitable for a range of timing and oscillator functions.
  • Wide operating voltage range: 2V to 18V, accommodating various power supply requirements.
  • Stable operation over a broad temperature range, ensuring reliability in diverse environments.
  • Adjustable duty cycle: provides flexibility for a wide range of applications.

Whether you're designing consumer electronics, portable devices, or industrial control systems, the ICM7555ISA from Maxim Integrated offers a robust and energy-efficient solution for your timing needs. Its ease of use, combined with the reliability of CMOS technology, makes it an excellent choice for designers looking to enhance the performance of their applications.

You May Also Be Interested in

Maxim Integrated
IC OSC VCXO LVDS LCCC / IC
Need more? Email Us
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Microchip Technology
MEMS OSC XO 87.5000MHZ CMOS SMD / 87.5 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
Microchip Technology
MEMS OSC XO 33.3300MHZ CMOS SMD / 33.33 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / IC
Need more? Email Us
Texas Instruments
IC OSC CLOCK 156.25MHZ 6QFM / Clock Oscillator IC 156.25MHz 6-QFM (5x3.2)
Lowest to $21.3427
Microchip Technology
MEMS OSC XO 4.0000MHZ CMOS SMD / 4 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead
Need more? Email Us
Maxim Integrated
IC OSC CLOCK 250MHZ 10-LCCC / Clock Oscillator IC 250MHz 10-LCCC (5x3.2)
Need more? Email Us
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3057 $50.7254
53+ $1.8918 $100.2654
82+ $1.8327 $150.2814
113+ $1.7736 $200.4168
146+ $1.7145 $250.3170
196+ $1.5371 $301.2716
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess