EN
  • EN
  • DE
  • IT

LTC5540IUH#TRPBF

Part No LTC5540IUH#TRPBF
Manufacturer Linear Technology
Catalog RF Mixers
Description Up/Down Conv Mixer 3.3V 1.3GHz 20-Pin QFN EP T/R / IC MIXER 600MHZ-1.3GHZ DWN 20QFN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Reel package
RF Type GSM, LTE, W-CDMA
Frequency 600MHz ~ 1.3GHz
Number of Mixers 1
Gain 8dB
Noise Figure 10.4dB
Secondary Attributes Down Converter
Operating Supply Current 193mA
Operating Supply Voltage 3.1 V ~ 3.5 V
Package 20-WFQFN Exposed Pad
Manufacturer Package 20-QFN-EP (5x5)
Win Source Part Number 784207-LTC5540IUH#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC5540
Introduction Date November 25, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC5540IUH#TRPBF CAD Model

Description

Linear Technology LTC5540IUH#TRPBF RF Mixer

The LTC5540IUH#TRPBF is a high-performance, passive double-balanced mixer from Linear Technology, designed to provide exceptional RF signal mixing capabilities for a wide range of applications, including wireless infrastructure, satellite communications, and RF test equipment. This mixer is particularly suited for frequency conversion in high-frequency receivers and transmitters, offering excellent linearity and noise performance.

Key Features

  • Frequency Range: The LTC5540IUH#TRPBF operates over a broad frequency range, supporting RF and LO frequencies from 600MHz to 4GHz, and IF frequencies from 400MHz to 3.5GHz. This wide range makes it versatile for various communication bands and systems.
  • Conversion Gain: With a conversion gain of 2.4dB, this mixer provides a positive gain, reducing the need for additional amplification stages in the signal chain, simplifying design and saving board space.
  • High Linearity: It boasts an Input IP3 of 25.7dBm at 900MHz, ensuring high linearity and excellent dynamic range, which is critical for maintaining signal fidelity in complex RF environments.
  • Integrated LO Buffer: The inclusion of an integrated LO buffer simplifies the LO drive requirement and can be driven with a single-ended signal, eliminating the need for external baluns or complex drive circuitry.
  • Low Noise Figure: A low noise figure of 10.1dB at 900MHz contributes to a clean, low-noise signal processing path, enhancing overall system sensitivity and performance.
  • Surface-Mount Package: Housed in a compact, 16-lead QFN package, the LTC5540IUH#TRPBF is designed for surface-mount technology, facilitating easy integration into modern PCB designs.

Applications

The LTC5540IUH#TRPBF is ideal for use in a variety of high-frequency signal processing applications, including:

  • Wireless infrastructure (LTE, GSM, UMTS, CDMA)
  • Point-to-point and point-to-multipoint radios
  • Software-defined radios (SDR)
  • RFID readers
  • Test equipment and instrumentation

With its robust performance and flexible operation, the LTC5540IUH#TRPBF from Linear Technology stands out as a reliable and efficient solution for advanced RF mixing needs in complex and demanding communication systems.

You May Also Be Interested in

Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
Renesas Electronics America
BOARD
Need more? Email Us
Analog Devices Inc.
RF Mixer, Down Converting, 4000 to 6000 MHz, QFN-16, High Dynamic Range
Lowest to $24.4814
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Renesas Electronics America
IC RF-IF DOWNCONV MIXER 36VFQFPN
Need more? Email Us
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $35.8551
Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us
Analog Devices Inc.
IC MMIC IQ DOWNCONVERTER 24QFN
Lowest to $40.3395
Analog Devices Inc.
LF-7GHZ LOW-POWER, WIDEBAND ACTI / RF Mixer IC 0Hz ~ 7GHz 10-QFN (2x2)
Lowest to $18.2852

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0807 $54.7263
21+ $4.9893 $104.7753
32+ $4.8334 $154.6688
43+ $4.6775 $201.1325
56+ $4.5216 $253.2096
75+ $4.0538 $304.0350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,760 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess