EN
  • EN
  • DE

MCP6SX2DM-PCTLPD

Part No MCP6SX2DM-PCTLPD
Manufacturer Microchip Technology
Catalog Evaluation Boards - Sensors
Description BOARD DAUGHTER PICTAIL MCP6SX2 / MCP6001, MCP6S22, MCP6S92 PICtail™ Light, Current Output Sensor Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Mfr Microchip Technology
Series PICtail™
Package Bulk
Product Status Obsolete
Sensor Type Light, Current Output
Interface Analog
Sensitivity 850nm
Voltage - Supply 2.5V ~ 5.5V
Embedded No
Supplied Contents Board(s)
Utilized IC / Part MCP6001, MCP6S22, MCP6S92
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1342724-MCP6SX2DM-PCTLPD
Ultra Librarian 3D Model Ultra Librarian MCP6SX2DM-PCTLPD CAD Model

Description

The MCP6SX2DM-PCTLPD from Microchip Technology is a demonstration board designed to showcase the capabilities of the MCP6SX2 operational amplifier (op-amp) family. This product provides an excellent platform for engineers and developers to evaluate the performance of the MCP6S22 and MCP6S92 programmable gain amplifiers (PGAs) in various applications.

Key Features

  • Programmable Gain Amplifiers: Includes MCP6S22 and MCP6S92, which offer 1, 2, 4, 5, 8, 10, 16, and 32 V/V gains.
  • Multiple Input Channels: Features two external inputs for the MCP6S22 and a single input for the MCP6S92.
  • SPI Interface: Equipped with a Serial Peripheral Interface for easy communication with most microcontrollers.
  • Flexibility: The board is designed to operate in different modes, allowing users to test the PGAs in a variety of signal conditioning roles.
  • On-board PIC Microcontroller: Comes with a pre-programmed PIC microcontroller to facilitate easy demonstration and testing.

Applications

The MCP6SX2DM-PCTLPD is ideal for a range of applications, including but not limited to:

  • Automotive sensor interfaces
  • Portable instrumentation
  • Medical monitoring devices
  • Industrial process controls
  • Analog signal conditioning

Design and Development Support

Microchip Technology provides extensive support for the MCP6SX2DM-PCTLPD demonstration board, including technical documentation, application notes, and software tools. This ensures that developers can quickly integrate the board into their projects and begin testing with minimal setup time.

Quality and Reliability

As with all Microchip products, the MCP6SX2DM-PCTLPD is built to high-quality standards, ensuring reliable performance in a wide range of operating conditions. This demonstration board is a testament to Microchip's commitment to providing innovative solutions that meet the needs of modern electronics design.

You May Also Be Interested in

STMicroelectronics
BOARD EVAL FOR STM8T143 TOUCH / STM8T143 Touch Sensor Evaluation Board
Need more? Email Us
Memsic Inc.
BOARD EVAL FOR MXR7305VF / PROTOTYPING BOARD
Need more? Email Us
ams
Lowest to €8.5848
Asahi Kasei Microsystems
3-axis Electronic Compass
Lowest to €1.3387
Murata Electronics North America
BOARD PWB W/SCA3000-E05 / PWB assy, 3-Axis accelerometer
Need more? Email Us
Murata Electronics North America
KIT DEMO ACCELEROMETER SCA3100
Need more? Email Us
Texas Instruments
EVAL MODULE TMP75C / TMP75 Temperature and Humidity Sensor Evaluation Board Win 7 OS
Need more? Email Us
Murata Electronics North America
operating temperature range
Lowest to €0.9052
TDK InvenSense
BOARD EVAL FOR MPU-3050
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7599
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2729
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2415
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6941
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0497
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €17.3882
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.4338
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.8036
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4560
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0652
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.7809
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €6.0859
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4777
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.9991
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess