EN
  • EN
  • DE
  • IT

MAX713CPE

Part No MAX713CPE
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC BAT CHG MULTCHEM 1-16CL 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Charger IC Multi-Chemistry 16-PDIP
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Through Hole
Package 16-DIP (0.300", 7.62mm)
Case / Package 16-PDIP
Family Name MAX713
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 882380-MAX713CPE
Ultra Librarian 3D Model Ultra Librarian MAX713CPE CAD Model

Description

Maxim Integrated MAX713CPE Battery Charger

The Maxim Integrated MAX713CPE is a highly efficient and versatile NiCd/NiMH battery charger integrated circuit designed to simplify the construction of smart battery chargers. This particular IC is capable of charging batteries ranging from 1 to 16 cells, providing a flexible solution for a wide array of battery configurations. The MAX713CPE is housed in a 16-pin DIP package, making it suitable for through-hole mounting, which is ideal for prototyping and small-scale production.

One of the key features of the MAX713CPE is its fast-charge control algorithm that ensures rapid and safe charging of batteries. The IC automatically switches to a lower trickle charge rate once the battery is fully charged, thus preventing overcharging and extending battery life. This is achieved through a combination of voltage slope detection, temperature sensing, and a programmable timer, which together ensure that the charging process is halted at the optimal point.

The device also offers a high level of integration, requiring only a few external components to create a complete charging system. This simplicity reduces the overall design complexity and allows for a more compact and cost-effective charger design. The MAX713CPE includes a precision voltage reference and an analog-to-digital converter, which facilitate accurate monitoring of the battery voltage and temperature during charging.

Furthermore, the MAX713CPE provides the flexibility to select between two charge termination methods: the negative delta V method, which detects a slight voltage drop that indicates full battery charge, and the peak voltage method, which detects when the battery voltage reaches a specific threshold. Designers can choose the best method based on the specific characteristics of the battery being charged.

For enhanced safety, the MAX713CPE incorporates a variety of protection features. These include an undervoltage lockout, which prevents operation when the supply voltage is too low, and a charge safety timer, which ensures that the charger will shut off if the battery does not reach full charge within a predetermined time frame.

In summary, the Maxim Integrated MAX713CPE is a comprehensive solution for designing advanced battery chargers for NiCd and NiMH batteries. Its combination of fast charging, flexible configuration, and safety features make it a top choice for applications requiring reliable and efficient battery management.

You May Also Be Interested in

Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess