EN
  • EN
  • DE

AD8302ARU-REEL7

Part No AD8302ARU-REEL7
Manufacturer Analog Devices Inc.
Catalog RF Detectors
Description LF.2.7 GHz RF/IF Gain and Phase Detector | IC RF DETECT 2.7GHZ 14TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Status Obsolete
Frequency 2.7GHz
RF Type General Purpose
Input Range -60dBm ~ 0dBm
Accuracy ±0.5dB
Supply Voltage (V) 2.7V ~ 5.5V
Supply Current 23mA
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Family Part Number AD8302
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1138434-AD8302ARU-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8302ARU-REEL7 CAD Model

Description

The AD8302ARU-REEL7 is a fully integrated system from Analog Devices Inc. designed for measuring amplitude and phase between two independent input signals. This highly sophisticated IC is specifically engineered to provide precise and reliable measurements in a variety of applications, including RF/IF signal monitoring, antenna alignment, phase detection, and network analysis.

Key Features:

  • Wide Bandwidth: The device is capable of operating over a wide frequency range, making it suitable for a broad spectrum of RF and IF applications.
  • Dual Demodulating Log Amps: It features two closely matched demodulating logarithmic amplifiers that provide a measurement range of 60 dB.
  • Phase Measurement Range: The AD8302ARU-REEL7 offers an excellent phase measurement range of 0 to 180 degrees.
  • High Accuracy: With its precision design, this component delivers highly accurate amplitude and phase measurements.
  • Single Supply Operation: It operates from a single 2.7 V to 5.5 V supply, simplifying the power supply design.
  • Compact Package: Housed in a TSSOP-14 package, the AD8302ARU-REEL7 is compact and suitable for space-constrained applications.

Applications:

  • Wireless base station signal monitoring
  • Data converter calibration
  • Antenna beam forming
  • RF instrumentation and radar systems
  • Communication system diagnostics

The AD8302ARU-REEL7 is provided in a reel format, facilitating its integration into automated manufacturing processes, enhancing production efficiency and consistency. With its robust design and advanced functionality, the AD8302ARU-REEL7 from Analog Devices Inc. is a versatile and valuable component for engineers working on sophisticated electronic systems where precise signal measurement is paramount.

You May Also Be Interested in

MACOM Technology Solutions
IC RF DETECT 1GHZ-15GHZ
Need more? Email Us
MACOM Technology Solutions
IC RF DETECT 1GHZ-15GHZ
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
POWER DETECTOR 5-44 GHZ DIE
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Maxim Integrated
IC RF DETECT 100MHZ-2.5GHZ 8UMAX
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Crystek Corporation
IC RF DETECT 10MHZ-4GHZ
Need more? Email Us
MACOM Technology Solutions
DETECTOR,CONNECTORIZED,TUNNEL,
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.1941 $68.3882
4+ $32.0299 $128.1196
5+ $30.9478 $154.7390
7+ $28.7836 $201.4852
10+ $27.7015 $277.0150
12+ $26.6195 $319.4340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,990 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess