EN
  • EN
  • DE

HMC440QS16GETR

Part No HMC440QS16GETR
Manufacturer Analog Devices Inc.
Catalog RF Detectors
Description IC PHASE FREQ DETECTOR 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Frequency 10MHz ~ 2.8GHz
RF Type General
Input Range -10dBm ~ 10dBm
Operating Supply Voltage 4.8 V ~ 5.2 V
Operating Supply Current 250mA
Package 16-SSOP (0.154", 3.90mm Width) Exposed Pad
Manufacturer Package 16-QSOPG
Manufacturer Homepage www.analog.com
Win Source Part Number 718535-HMC440QS16GETR
Popularity Medium
Supply and Demand Status Limited
Family Name HMC440
ECCN 3A001.a.11.b
Country of Origin Taiwan
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian HMC440QS16GETR CAD Model

Description

The HMC440QS16GETR is a high-performance, GaAs PHEMT MMIC Voltage-Controlled Oscillator (VCO) designed by Analog Devices Inc. This VCO is well-suited for a range of applications, including point-to-point and point-to-multipoint radios, VSAT, military and space, as well as test instrumentation.

Key Features

  • Frequency Range: The HMC440QS16GETR operates over a frequency range of 5.5 GHz to 10.5 GHz, providing versatile usage in various high-frequency applications.
  • Output Power: It delivers +9 dBm of output power, ensuring a robust signal for a variety of RF and microwave systems.
  • Phase Noise Performance: With excellent phase noise performance, this VCO ensures a clean signal with minimal interference, which is critical for high-performance communication systems.
  • Supply Voltage: The device operates on a single +5V supply, making it easy to integrate into existing designs without the need for complex power management.
  • Package: The HMC440QS16GETR comes in a compact 16-lead QSOP surface-mount package, which saves valuable board space and is suitable for high-volume manufacturing processes.
  • Temperature Range: It is rated for operation over the -40°C to +85°C temperature range, ensuring reliable performance in harsh environmental conditions.

Applications

The versatility and high performance of the HMC440QS16GETR make it an ideal choice for a wide array of applications:

  • Fixed Wireless Access (FWA)
  • Microwave Radio
  • Telecommunications
  • Satellite Communications (SATCOM)
  • Test and Measurement Equipment
  • Military and Aerospace Systems

With its robust design, the HMC440QS16GETR from Analog Devices Inc. offers a reliable and efficient solution for generating stable, high-frequency signals in advanced electronic systems. Its integration into your design will ensure high performance and enhance the overall system reliability.

You May Also Be Interested in

MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Crystek Corporation
IC RF DETECT 10MHZ-4GHZ
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR, DIODE
Need more? Email Us
MACOM Technology Solutions
IC RF DETECT 1GHZ-15GHZ
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Maxim Integrated
IC RF DETECT 100MHZ-2.5GHZ 8UMAX
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $116.5414 $116.5414
2+ $112.7820 $225.5640
3+ $109.0226 $327.0678
4+ $97.7444 $390.9776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 210 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess