EN
  • EN
  • DE

LMH2100TMX

Part No LMH2100TMX
Manufacturer National Semiconductor (TI)
Catalog RF Detectors
Description 50 MHz to 4 GHz 40 dB Logarithmic Power Detector for CDMA and WCDMA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1201428-LMH2100TMX
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LMH2100TMX CAD Model

Description

The LMH2100TMX, now manufactured by Texas Instruments (TI) after their acquisition of National Semiconductor, is a precision logarithmic detector designed to measure RF signal power. It converts an RF input signal to a proportional DC output voltage, providing an accurate representation of the signal's power level over a wide dynamic range. The device is particularly useful in applications requiring accurate power measurement and control.

Applications:

  • RF power amplifiers: Monitoring and controlling the output power of RF amplifiers.
  • Wireless communication systems: Measuring signal strength in receivers and transmitters.
  • Radar systems: Detecting and measuring radar signal power.
  • Spectrum analyzers: Providing accurate power measurements across the frequency spectrum.
  • Automatic gain control (AGC) circuits: Implementing feedback loops to maintain constant signal levels.

Features:

  • Wide dynamic range: Measures signal power over a broad range of input levels.
  • High accuracy: Provides precise and reliable power measurements.
  • Temperature compensation: Maintains accuracy over a wide temperature range.
  • Low power consumption: Minimizes energy waste and extends battery life.
  • Small package size: Allows for compact designs and easy integration into various devices.

Benefits:

  • Improved system performance: Provides accurate signal power monitoring and control.
  • Enhanced reliability: Ensures consistent performance over varying operating conditions.
  • Reduced power consumption: Extends battery life in portable applications.
  • Simplified circuit design: Reduces the need for external components and simplifies layout.
  • Cost-effective solution: Provides a high-performance power measurement solution at a reasonable cost.

The LMH2100TMX features a fast response time, allowing for real-time power measurements and control. Its temperature compensation circuitry ensures stable performance over a wide range of operating temperatures. The output voltage is linearly proportional to the logarithm of the input power, simplifying signal processing and analysis. The small package footprint makes it suitable for integration into space-constrained applications. The device typically requires minimal external components, further simplifying circuit design.

You May Also Be Interested in

MACOM Technology Solutions
DETECTOR, SCHOTTKY DIODE BIASED
Need more? Email Us
MACOM Technology Solutions
IC RF DETECT 1GHZ-15GHZ
Need more? Email Us
MACOM Technology Solutions
BACK DIODE DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR,CONNECTORIZED,TUNNEL,
Need more? Email Us
National Semiconductor (TI)
LMV226 RF POWER DETECTORS FOR CD
Need more? Email Us
National Semiconductor (TI)
LMV226 RF POWER DETECTORS FOR CD
Need more? Email Us
Crystek Corporation
IC RF DETECT 10MHZ-4GHZ
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2646 $52.6460
24+ $4.3197 $103.6728
36+ $4.1847 $150.6492
50+ $4.0497 $202.4850
64+ $3.9148 $250.5472
86+ $3.5098 $301.8428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,659 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess