Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel - TR
Logic Type Shift Register
Output Type Open Drain
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel, Serial
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SO
Win Source Part Number 1261824-STPIC6C595MTR
Manufacturer Homepage www.st.com
Family Name STPIC6C595
Introduction Date August 29, 2002
ECCN EAR99
Country of Origin China, Morocco
Estimated EOL Date 2025
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STPIC6C595MTR CAD Model

Description

STPIC6C595MTR - STMicroelectronics

The STPIC6C595MTR is a high-quality power logic 8-bit shift register designed and manufactured by STMicroelectronics. This integrated circuit is part of the STPIC6C595 series, which is known for its robust performance and reliability. It is particularly suitable for applications that require the serial to parallel conversion of data and the driving of high-current loads.

Built with an 8-bit serial-in, parallel-out shift register that feeds an 8-bit D-type storage register, the STPIC6C595MTR features output latches and 8 DMOS transistor outputs. The device is capable of sinking high currents, making it an ideal choice for directly driving LEDs, relays, or other high-current loads without the need for additional power transistors. Each of the eight outputs can sink up to 100mA, allowing for a total package power dissipation of 1W.

The STPIC6C595MTR operates over a broad voltage range from 5.5V to 50V, providing great flexibility for various design requirements. It also offers enhanced system reliability through its open-load detection feature, which can be particularly useful in diagnostic applications. Furthermore, the device includes a thermal shutdown mechanism, ensuring protection against potential overheating.

With its shift register clock input (SRCK) and storage register clock input (RCK), the STPIC6C595MTR allows for easy cascading of multiple devices without the need for additional circuitry. Data is shifted on the rising edges of the SRCK, while the RCK is used to update the output latches.

The STPIC6C595MTR is available in a surface-mount SO-16 package, which is ideal for space-constrained applications. It is specified for operation from -40°C to +125°C, making it suitable for industrial environments. Its robust design and advanced features ensure that this shift register can meet the needs of a wide range of applications, from simple LED drivers to complex industrial control systems.

You May Also Be Interested in

Texas Instruments
Lowest to $31.6175
ECAD model for DM74S299
Texas Instruments
4-BIT BIDIRECTIONAL UNIVERSAL SHIFT REGISTERS
Lowest to $10.8984
ECAD model for SN74S194
NXP / Nexperia
8-bit parallel-in/serial-out shift register
Lowest to $0.6444
ECAD model for 74HCT165N
Fairchild/ON Semiconductor
IC SHIFT REG 8BIT PISO 14TSSOP
Lowest to $0.3506
ECAD model for MM74HC164MTCX
NXP / Nexperia
IC SHIFT REG 4BIT SI-PO 16SOIC
Need more? Email Us
ECAD model for 74HCT4015D,118
Microchip Technology
IC 64BIT SRL PARALLEL 325V 80QFP / Shift Shift Register 1 Element 64 Bit 80-PQFP (14x20)
Lowest to $34.0964
ECAD model for HV507PG-G
NXP / Nexperia
IC SHIFT REGISTER 8BIT 16-DIP
Need more? Email Us
ECAD model for N74F166N,602
Nexperia USA Inc.
IC 4BIT BI-DIR SHIFT REG 16SSOP
Need more? Email Us
ECAD model for 74HC194DB,118
Nexperia USA Inc.
IC 8BIT SHIFT REGISTER 16-TSSOP
Lowest to $0.5153
ECAD model for 74LVC595APW,118

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8551 $51.3060
145+ $0.7016 $101.7320
225+ $0.6797 $152.9325
305+ $0.6578 $200.6290
395+ $0.6358 $251.1410
530+ $0.5701 $302.1530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,000 pieces
MOQ: 60 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention