EN
  • EN
  • DE

LMV232TL/NOPB

Part No LMV232TL/NOPB
Manufacturer Texas Instruments
Catalog RF Detectors
Description IC RF DETECT 50MHZ-2GHZ 8DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 5 Weeks
Features RF Detector IC Cellular, CDMA, CDMA2000, EDGE, GSM, GPRS, TDMA, W-CDMA 50MHz ~ 2GHz -11dBm ~ 13dBm ±1dB 8-WFBGA, DSBGA
Manufacturer Texas Instruments
Package Reel - TR
Mounting Surface Mount
Package 8-WFBGA, DSBGA
Case / Package 8-DSBGA (1.56x1.56)
Family Name LMV232
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-LMV232TL/NOPBDKR, LMV232TLDKR-ND, LMV232TLNOPB, LMV232TLCT, LMV232TL/NOPBDKR, LMV232TL/NOPBDKR-ND, LMV232TL/NOPBTR, LMV232TLTR-ND, LMV232TLCT-ND, LMV232TLDKR, 296-LMV232TL/NOPBTR, *LMV232TL/NOPB, LMV232TL/NOPBTR-ND, LMV232TL/NOPBCT-ND, -LMV232TL/NOPBCT-ND, LMV232TLTR, 296-LMV232TL/NOPBCT, LMV232TL/NOPBCT
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877723-LMV232TL/NOPB
Ultra Librarian 3D Model Ultra Librarian LMV232TL/NOPB CAD Model

Description

Product Overview: LMV232TL/NOPB

The LMV232TL/NOPB is a high-performance, low-power RF power detector designed and manufactured by Texas Instruments. This device is specifically engineered to provide precise power detection for a wide range of RF applications. Its primary function is to measure the power levels of RF signals in wireless systems, ensuring optimal performance and reliability in communication devices.

Constructed with advanced semiconductor technology, the LMV232TL/NOPB delivers accurate power detection over a broad frequency range from 450 MHz to 2.5 GHz, making it an excellent choice for diverse applications such as cellular phones, wireless LAN (WLAN) devices, and other radio frequency systems. The device is capable of detecting power levels from -30 dBm to 0 dBm, which allows for precise monitoring and control of signal strength, a critical factor in maintaining the integrity and efficiency of RF communication.

The LMV232TL/NOPB is available in a compact, leadless micro SMD package, which is ideal for space-constrained applications. Its small footprint and low-profile design make it well-suited for portable and battery-operated devices where size and power consumption are crucial considerations. The device operates over a wide supply voltage range of 2.7V to 5.5V, providing flexibility in system design and ensuring compatibility with a variety of circuit architectures.

One of the key features of the LMV232TL/NOPB is its exceptional temperature stability, which ensures consistent performance across varying environmental conditions. This is particularly important in outdoor or variable temperature applications where the device must maintain accuracy despite changes in ambient temperature.

Furthermore, the LMV232TL/NOPB comes with an enable/disable function that allows for power savings by shutting down the device when not in use. This feature contributes to the overall energy efficiency of the system, which is essential for battery-powered devices.

In summary, the LMV232TL/NOPB from Texas Instruments is a versatile and reliable solution for RF power detection, offering precision, low power consumption, and a compact form factor. Its wide frequency range, temperature stability, and power-saving capabilities make it an excellent choice for designers and engineers looking to enhance the performance of their wireless communication systems.

You May Also Be Interested in

Texas Instruments
IC RF DETECT 76-81GHZ 161FC/CSP / RF Detector IC General Purpose 76GHz ~ 81GHz 161-TFBGA, FCCSP
Lowest to $21.6011
Texas Instruments
IC RF DETECT 450MHZ-2GHZ 4DSBGA / RF Detector IC Cellular, CDMA, CDMA2000, EDGE, GSM, GPRS, TDMA, W-CDMA 450MHz ~ 2GHz -15dBm ~ 15dBm ±1dB 4-WFBGA, DSBGA
Lowest to $0.9999
Analog Devices Inc.
IC RF DETECT 100MHZ-40GHZ 8DFN / RF Detector IC Cellular, WLAN 100MHz ~ 40GHz -40.8dBm ~ 6.3dBm ±1dB 8-WFDFN Exposed Pad
Lowest to $90.2239
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN / RF Detector IC 10MHz ~ 1.3GHz -10dBm ~ 5dBm 24-VFQFN Exposed Pad
Lowest to $70.7437
Analog Devices Inc.
IC RF DETECT 1MHZ-10GHZ 24QFN / RF Detector IC WiMAX / WiBro 1MHz ~ 10GHz ±1dB 24-VFQFN Exposed Pad
Lowest to $91.1765
Analog Devices Inc.
IC RF DETECTORCTRLR 8-LFCSP T/R / RF Detector IC Cellular, GSM, TDMA, CDMA 100MHz ~ 2.7GHz -45dBm ~ 0dBm 8-VFDFN Exposed Pad, CSP
Lowest to $3.9500
Analog Devices Inc.
RF Detector IC 802.11a/b/g/WiFi, Wireless Modem, WLAN 600MHz ~ 7GHz -32dBm ~ 10dBm SOT-23-6 Thin, TSOT-23-6
Lowest to $9.0715
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX / RF Detector IC Cellular, TDMA, CDMA, GPRS, GSM 2MHz ~ 1.6GHz -45dBm ~ 0dBm ±1dB 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $1.9589
Analog Devices Inc.
IC RF DETECT 2.5GHZ 8MSOP / RF Detector IC Cellular, CDMA, W-CDMA 2.5GHz 0 ~ 700mV ±0.25dB 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $14.9265

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1842 $55.6578
20+ $5.0742 $101.4840
31+ $4.9156 $152.3836
43+ $4.7571 $204.5553
55+ $4.5985 $252.9175
73+ $4.1228 $300.9644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess