EN
  • EN
  • DE

LTC4425EDD#PBF

Part No LTC4425EDD#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description Controller 2.7V to 5.5V Automotive 12-Pin DFN EP Tube / IC SUPERCAP CHARGER 12-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Supercapacitor Charger
Operating Supply Current 20μA
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 12-WFDFN Exposed Pad
Manufacturer Package 12-DFN (3x3)
Win Source Part Number 784168-LTC4425EDD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4425
Introduction Date March 03, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4425EDD#PBF CAD Model

Description

Linear Technology LTC4425EDD#PBF PowerPath Controller

The LTC4425EDD#PBF is a versatile power management component from Linear Technology, designed to efficiently manage power within dual-input systems. This PowerPath controller excels in applications where seamless transitions between multiple power sources are critical, ensuring that the system continues to operate without interruption when power sources are swapped or when one becomes unavailable.

At the heart of the LTC4425EDD#PBF is its ability to automatically select the higher voltage of its two inputs, V1 and V2, and connect it to the output through low-loss ideal diodes, which are internal to the device. This feature allows for smooth and efficient switching between power sources such as wall adapters, USB ports, or battery power, making the LTC4425EDD#PBF ideal for portable devices, backup battery systems, and other similar applications.

The LTC4425EDD#PBF supports a wide input voltage range, typically from 4.5V to 40V, which provides a high level of flexibility for various design requirements. Additionally, it can deliver up to 5A of continuous output current, making it suitable for high-power applications. Its no-load quiescent current is a low 38µA, which increases system efficiency and is particularly beneficial in battery-powered applications where power conservation is crucial.

Designed with protection in mind, the LTC4425EDD#PBF includes features such as overvoltage protection, undervoltage lockout, and thermal protection. These safeguards help to ensure the longevity and reliability of both the controller itself and the overall system it is a part of.

The device is housed in a compact 10-lead DFN package, with a 3mm x 3mm footprint, making it a space-saving solution for modern electronics where board space is at a premium. Its small size, combined with its robust feature set, makes the LTC4425EDD#PBF a highly efficient and reliable choice for designers looking to optimize their power management systems.

With its advanced power management capabilities, the LTC4425EDD#PBF is an excellent choice for a wide range of applications, including but not limited to, portable medical devices, automotive GPS/data recorders, and industrial handhelds, where consistent power delivery and efficient switching are essential.

You May Also Be Interested in

Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5820 $52.9100
12+ $8.6827 $104.1924
18+ $8.4113 $151.4034
25+ $8.1400 $203.5000
32+ $7.8687 $251.7984
43+ $7.0547 $303.3521
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,180 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess