Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Frequency AM, FM, WB
Modulation or Protocol AM, FM
Applications In Car Entertainment (ICE) Car Radio
Current - Receiving 39mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Case / Package 56-VSOP
Win Source Part Number 364121-TEA6825T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEA6825T CAD Model

Description

The TEA6825T is a high-performance integrated circuit developed by NXP Semiconductors, designed to cater to the advanced requirements of car radio applications. This versatile IC is part of NXP's commitment to providing innovative solutions for the automotive industry, combining robustness with cutting-edge technology to enhance the in-car audio experience.

Key Features

  • High-Quality AM/FM Reception: The TEA6825T offers exceptional AM/FM radio reception capabilities, ensuring clear and stable audio performance even in areas with weak signal strength.
  • Integrated Stereo Decoder: Equipped with an integrated stereo decoder, the TEA6825T provides high-quality stereo sound, enabling listeners to enjoy a rich and immersive audio experience.
  • Low Noise Amplifier: The inclusion of a low noise amplifier (LNA) ensures that the audio signal is amplified without adding significant noise, preserving the original sound quality.
  • Automatic Gain Control (AGC): With AGC, the TEA6825T automatically adjusts the gain to maintain consistent audio levels, compensating for variations in signal strength.
  • I²C Bus Control: The device can be easily controlled via an I²C bus, allowing for seamless integration with other components and microcontrollers within the automotive audio system.

Applications

The TEA6825T is primarily designed for use in car radio systems, but its advanced features make it suitable for a wide range of applications that require high-quality radio reception and audio processing, including:

  • In-car entertainment systems
  • Aftermarket car stereos
  • Portable radio receivers

Technical Specifications

The TEA6825T operates over a wide voltage range and is housed in a compact package, making it ideal for space-constrained automotive environments. Its technical specifications include support for various radio bands, compatibility with multiple external components, and a design that prioritizes energy efficiency to minimize battery drain in vehicles.

Conclusion

With its combination of performance, integration, and ease of use, the TEA6825T from NXP is a standout choice for developers and manufacturers looking to enhance the audio capabilities of their automotive products. Its robust design and advanced features ensure a premium listening experience for end-users, solidifying its position as a key component in the realm of car audio systems.

You May Also Be Interested in

Microchip Technology
IC RECEIVER ASK 300-440MHZ 8SOIC
Need more? Email Us
ECAD model for MICRF022YM-FS24-TR
Analog Devices Inc.
RF XMITTER 800MHZ-4GHZ 32VFQFN / RF Transmitter 800MHz ~ 4GHz Antenna 32-VFQFN Exposed Pad, CSP
Need more? Email Us
ECAD model for HMC8200LP5ME
Microchip Technology
RF RX ASK/OOK 850-950MHZ 16QSOP / series RF Receiver ASK, OOK 850MHz ~ 950MHz -109dBm 10kbps PCB, Surface Mount 16-QSOP
Lowest to $7.2540
ECAD model for MICRF221AYQS-TR
Silicon Labs
RF TX IC FSK 900-960MHZ 20VFQFN / RF Transmitter FSK, GFSK, OOK 900MHz ~ 960MHz 13dBm 256kbps PCB, Surface Mount Antenna 20-VFQFN Exposed Pad
Need more? Email Us
ECAD model for SI4030-B1-FM
Silicon Labs
IC TXRX FM RADIO 20QFN
Need more? Email Us
ECAD model for SI4706-D50-GMR
Maxim Integrated
RF RECEIVER 315MHZ/433MHZ 15WLP
Need more? Email Us
ECAD model for MAX14730EWL+T
ON Semiconductor
HOME TUNER IC / * RF Receiver
Lowest to $8.2144
ECAD model for LA1805-E
NXP / Nexperia
IC PASS ENTRY 125KHZ / Passive Entry/Start IC 125kHz
Need more? Email Us
ECAD model for PCF7952ATT/C2BC20J
Microchip Technology
IC RCVR ASK/FSK 868MHZ 20SOIC / RF Receiver ASK/FSK 5V Automotive 20-Pin SOIC T/R
Need more? Email Us
ECAD model for ATA5760N3-TGQY

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention