EN
  • EN
  • DE

BGU8006

Part No BGU8006
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description IC AMP RF LNA FOR GNSS 6WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel - TR
Status Active
Frequency 1.559GHz to 1.61GHz
P1dB -7.5dBm
Gain 17.5dB
Noise Figure 0.6dB
RF Type GPS/GNSS
Supply Voltage - Operating 1.5 V to 3.1 V
Operating Supply Current 3.5mA
Test Frequency 1.575GHz
Case / Package 6-WLCSP (0.65x0.44)
Win Source Part Number 201223-BGU8006
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BGU8006 CAD Model

Description

Product Overview: NXP BGU8006 Low-Noise Amplifier

The NXP BGU8006 is a state-of-the-art Low-Noise Amplifier (LNA) designed to deliver exceptional performance in a compact package. This silicon-based monolithic integrated circuit is specifically engineered to amplify weak signals with minimal added noise, making it an ideal choice for a wide range of RF applications such as GPS receivers, wireless communication systems, and satellite radio.

With its ultra-low noise figure and high linearity, the BGU8006 ensures that signals are amplified with clarity and precision. This LNA operates within the frequency range of 0.4 to 6 GHz, providing versatility for various frequency bands. The device also features a high gain of 18.5 dB, which is beneficial for maintaining signal integrity over long distances or through obstacles.

The BGU8006 is designed with NXP's advanced SiGe:C (Silicon Germanium Carbon) technology, which allows for low-power operation while maintaining high performance. This LNA has a typical supply voltage of 1.5 to 3.3 Volts, making it suitable for battery-powered applications where power efficiency is critical.

Another key feature of the BGU8006 is its excellent input and output return loss, which minimizes signal reflection and maximizes power transfer to the load. The device also incorporates an internal matching network, simplifying the design process for engineers and reducing the need for external components.

The compact 6-pin package of the BGU8006, specifically the SOT363 (SC-70) footprint, makes it a space-saving solution for densely packed circuit boards. This feature is particularly beneficial for portable and handheld devices where space is at a premium.

Overall, the NXP BGU8006 Low-Noise Amplifier is a high-performance, versatile component that is well-suited for enhancing signal quality in a multitude of RF applications. Its combination of low noise, high gain, and low power consumption, along with its ease of integration, make it an excellent choice for designers looking to optimize their RF signal chains.

You May Also Be Interested in

NXP / Nexperia
BGU8823
Need more? Email Us
Mini-Circuits
IC AMP CELLULAR 0HZ-7GHZ SOT89
Lowest to $4.4239
Mini-Circuits
IC AMP CELLULAR 0HZ-4GHZ SOT89
Lowest to $4.1168
Maxim Integrated
IC AMP CELL 50MHZ-1GHZ 40TQFN
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 12GHZ-30GHZ DIE
Need more? Email Us
Guerrilla RF, Inc.
GRF2070 Guerrilla RF RF Amplifier .4-1.5GHz GaAs Gain 20.8dB datasheet, inventory, & pricing.
Lowest to $4.3657
Mini-Circuits
IC AMP CELLULAR 0HZ-8GHZ FG873
Lowest to $3.7209
NXP / Nexperia
IC AMP GSM 400MHZ-1.4GHZ 12QFN
Need more? Email Us
Mini-Circuits
IC AMP CELL 400MHZ-6GHZ MC1631-1
Lowest to $6.4030

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9977 $59.9724
29+ $4.1003 $118.9087
44+ $3.9720 $174.7680
61+ $3.8438 $234.4718
78+ $3.7156 $289.8168
104+ $3.3322 $346.5488
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess