Products specifications Report Issue?

Manufacturer ON Semiconductor
Peak Surge on-state current (Max) 100(A)
Operating Temperature Classification Automotive
Operating Temp Range -40C to 125C
Pin Count 3 +Tab
On State Voltage(max) 1.85@17A(V)
Gate Trigger Voltage 1.5(V)
Off-State Voltage 800(V)
Peak Repeat Off Current 0.01
Repetitive Peak off-state volt 800(V)
Hold Current 60(mA)
Type TRIAC
Rad Hardened No
Gate Trigger Current 50(mA)
Mounting Through Hole
Packaging Rail/Tube
Package Type TO-220AB
Win Source Part Number 073216-MAC12HCNG
Popularity Medium
Supply and Demand Status Limited
Quantity per package 500
Ultra Librarian 3D Model Ultra Librarian MAC12HCNG CAD Model

Description

The ON Semiconductor MAC12HCNG is a high-performance triac designed for AC switching and phase control applications. This robust triac is part of ON Semiconductor's MAC series and is widely recognized for its reliability and efficiency in a variety of power control systems. The MAC12HCNG is particularly suitable for applications such as motor control, industrial lighting, heating, and static switching.

Key Features

  • High Blocking Voltage: The MAC12HCNG offers a high repetitive peak off-state voltage (VDRM) of 600V, which makes it suitable for use in applications with high voltage requirements.
  • High Surge Current: With a non-repetitive surge peak on-state current (ITSM) of 120A, this triac can handle high surge currents, ensuring reliable operation during transient conditions.
  • Gate Trigger Current: A low gate trigger current (IGT) makes it easier to drive the triac with a wide range of control circuits, enhancing its versatility in different applications.
  • Planar Glass Passivated Junctions: The device features planar glass passivated junctions which provide a rugged and reliable device capable of withstanding harsh operating conditions.
  • High Commutation Capability: The MAC12HCNG has been designed with high static and dynamic commutation performance, making it an excellent choice for inductive load control with minimal noise and electrical interference.

Applications

The versatility of the MAC12HCNG allows it to be used in a wide range of applications, such as:

  • Motor speed controllers
  • Industrial automation systems
  • Domestic lighting dimmers
  • Electric heaters and thermal controls
  • Solid-state relays and switches

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MAC12HCNG is no exception. This triac is manufactured to meet stringent standards, ensuring high reliability and performance in critical applications. Its robust design guarantees long-term stability, making it a trusted component in industrial and consumer products.

You May Also Be Interested in

WeEn Semiconductors
TRIAC 600V 12A TO220AB
Need more? Email Us
ECAD model for BT138-600/DG,127
ON Semiconductor
TRIAC 800V 12A TO220AB
Need more? Email Us
ECAD model for BTB12-800CW3G
WeEn Semiconductors
TRIAC 800V 12A TO220AB
Need more? Email Us
ECAD model for BT138-800/DG,127
WeEn Semiconductors
NOW WEEN - BTA312X-600B - 3 QUAD
Need more? Email Us
ECAD model for BTA312X-600B,127
WeEn Semiconductors
TRIAC 600V 8A TO220F
Need more? Email Us
ECAD model for BT137X-600,127
STMicroelectronics
TRIAC 800V 4A DPAK
Lowest to $0.7976
ECAD model for ACST435-8B
WeEn Semiconductors
TRIAC SENS GATE 800V 1A TO92-3
Need more? Email Us
ECAD model for BT131-800E,412
WeEn Semiconductors
TRIAC 600V 4A DPAK
Need more? Email Us
ECAD model for BT136S-600F,118
WeEn Semiconductors
NOW WEEN - BTA208-800E - 3 QUADR
Need more? Email Us
ECAD model for BTA208-800E,127

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.2771
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention