EN
  • EN
  • DE

LTC4416IMS#PBF

Part No LTC4416IMS#PBF
Manufacturer Linear Technology
Catalog PMIC - OR Controllers, Ideal Diodes
Description OR Controller P-channel Dual Automotive 10-Pin MSOP Tube / IC OR CTRLR SRC SELECT 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series PowerPath
Packaging Tube
Type Source Selector Switch
Channel Type Type P
Internal Switch(s) No
Delay Time - ON 60μs
Delay Time - OFF 30μs
Operating Supply Current 130μA
Operating Supply Voltage 3.6 V ~ 36 V
Applications Battery Backup, Industrial/Automotive, High Current Switch
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Win Source Part Number 784156-LTC4416IMS#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4416
Introduction Date November 02, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4416IMS#PBF CAD Model

Description

LTC4416IMS#PBF - Dual Ideal Diode Controller from Linear Technology

The LTC4416IMS#PBF is a sophisticated electronic component designed by Linear Technology, now part of Analog Devices, that serves as a dual ideal diode controller. This device is engineered to control two external P-channel MOSFETs in a power-path management application, ensuring seamless transition between two power sources. It is especially useful in systems where continuous power supply is critical, and where power source redundancy is required to enhance reliability.

The LTC4416IMS#PBF facilitates low-loss power ORing with its ability to replace power Schottky diodes with MOSFETs, resulting in reduced heat dissipation and improved power efficiency. This is particularly advantageous in battery-powered applications where energy efficiency is paramount. The device operates over a wide voltage range, from 2.5V to 5.5V, making it versatile for various low voltage applications.

One of the standout features of the LTC4416IMS#PBF is its smooth switchover mechanism which minimizes output voltage disturbances when transitioning between sources. This feature is essential for sensitive electronic devices that require stable power inputs. Moreover, the LTC4416IMS#PBF includes a priority channel feature, allowing users to set a preferred power source, and a status output that indicates which power source is currently active, providing additional control and monitoring capabilities.

The device is housed in a compact 10-lead MSOP package, which is suitable for space-constrained applications. Its industrial-grade design ensures reliable operation in harsh environments, with a temperature range of -40°C to 85°C. The LTC4416IMS#PBF is RoHS compliant, adhering to environmental standards that restrict the use of hazardous substances in electronic components.

In summary, the LTC4416IMS#PBF from Linear Technology is an essential component for applications that demand high-reliability power supply management. Its dual ideal diode control capability, efficient power ORing, and smooth power source transitions make it a solid choice for designers looking to enhance the performance and dependability of their power management systems.

You May Also Be Interested in

Renesas Electronics America
IC OR CTRLR N+1 8DFN / OR Controller N+1 ORing Controller N-Channel N:1 8-DFN (3x3)
Lowest to $3.3637
Linear Technology
IC OR CTRLR SRC SELECT 8DFN
Lowest to $7.9164
Analog Devices Inc.
IC OR CTRLR SRC SELECT 10DFN
Lowest to $50.0500
Analog Devices Inc.
IC OR CTRLR SRC SELECT 24QFN / OR Controller Source Selector Switch P-Channel 3:1 24-QFN (4x4)
Lowest to $11.6233
Texas Instruments
AUTOMOTIVE, TVS LESS LOW IQ REVE / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $4.5776
Analog Devices Inc.
IC OR CTRLR SRC SELECT 8MSOP / OR Controller Source Selector Switch P-Channel 2:1 8-MSOP
Lowest to $10.5580
Monolithic Power Systems Inc.
CCM/DCM FLYBACK IDEAL DIODE WITH
Lowest to $2.6671
Linear Technology
IC OR CTRLR SRC SELECT 8SOIC
Lowest to $4.8972
Analog Devices Inc.
IC CTRLR DUAL PWRPATH 20QFN
Lowest to $6.1586

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7958 $52.7748
14+ $7.2171 $101.0394
22+ $6.9915 $153.8130
30+ $6.7660 $202.9800
39+ $6.5405 $255.0795
52+ $5.8639 $304.9228
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess