EN
  • EN
  • DE

LTC4416EMS#TRPBF

Part No LTC4416EMS#TRPBF
Manufacturer Linear Technology
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR SRC SELECT 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Source Selector Switch
Polarity P-Channel
Delay Time - ON 60μs
Delay Time - OFF 30μs
Operating Supply Current 130μA
Supply Voltage - Operating 3.6 V to 36 V
Applications Battery Backup, Industrial/Automotive, High Current Switch
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-MSOP
Win Source Part Number 121432-LTC4416EMS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4416EMS#TRPBF CAD Model

Description

Product Overview: LTC4416EMS#TRPBF

The LTC4416EMS#TRPBF is a sophisticated power path controller designed by Linear Technology, now part of Analog Devices, to ensure seamless transition between two DC power sources. This high-performance integrated circuit is engineered to provide uninterrupted power supply to sensitive electronic systems by automatically selecting the most suitable power source based on predefined priorities.

Key Features

  • Low Voltage Drop: With its low on-resistance internal MOSFET switches, the LTC4416EMS#TRPBF ensures minimal voltage drop across the switch, thereby maintaining efficiency and reducing power loss.
  • Wide Operating Voltage Range: This device can operate over a broad voltage range, making it versatile for various applications that require different voltage levels.
  • Automatic Switchover: The power path controller automatically switches between sources without intervention, which is critical for applications that cannot tolerate power interruption.
  • Priority Channel Selection: Users can set priority to the channels, enabling the device to choose the preferred power source when both are available.
  • Compact Package: Housed in a compact MSOP-10 package, the LTC4416EMS#TRPBF saves valuable board space and is suitable for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range, making it reliable in various environmental conditions.

Applications

The LTC4416EMS#TRPBF is ideal for dual battery systems, redundant power supplies, and systems that require a backup power source. Its robust design makes it suitable for automotive, industrial, and portable equipment that demand high reliability and consistent operation.

Quality and Reliability

Linear Technology's commitment to high-quality and reliability is evident in the LTC4416EMS#TRPBF. The device is designed to meet stringent industry standards, ensuring long-term performance and stability across a wide range of operating conditions.

Ordering Information

The product is available in tape and reel packaging, denoted by the suffix '#TRPBF', which facilitates automated assembly processes, making it convenient for mass production requirements.

You May Also Be Interested in

Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 16QFN
Lowest to $9.8251
Infineon Technologies
IC OR CTRLR N+1 20QFN
Need more? Email Us
Renesas Electronics America
IC OR CTRLR N+1 8MSOP
Lowest to $3.2236
Maxim Integrated
IC DIODE CURRENT SWITCH SOT23-5
Lowest to $0.5940
Renesas Electronics America
Low Voltage OR-ing FET Controller | IC OR CTRLR N+1 8MSOP
Lowest to $7.4599
Analog Devices Inc.
IC OR CTRLR SRC SELECT 16DFN
Lowest to $10.6453
Analog Devices Inc.
IC OR CTRLR N+1 8MSOP
Lowest to $7.3309
Texas Instruments
AUTOSWITCHING POWER MUX
Lowest to $4.7336
Infineon Technologies
OR Controller N-Channel Single 8-Pin SOIC T/R / IC OR CTRLR N+1 8SOIC
Lowest to $6.4071

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3380 $51.3660
17+ $6.0209 $102.3553
26+ $5.8328 $151.6528
36+ $5.6446 $203.2056
46+ $5.4565 $250.9990
62+ $4.8920 $303.3040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess