EN
  • EN
  • DE

LTC4352HDD#TRPBF

Part No LTC4352HDD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR N+1 12DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type N+1 ORing Controller
Polarity N-Channel
Delay Time - ON 250ns
Delay Time - OFF 200ns
Operating Supply Current 1.4mA
Supply Voltage - Operating 2.9 V to 18 V
Applications Redundant Power Supplies, Telecom Infrastructure
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package 12-DFN (3x3)
Win Source Part Number 116252-LTC4352HDD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4352HDD#TRPBF CAD Model

Description

LTC4352HDD#TRPBF - Dual Low Voltage Ideal Diode Controller

The LTC4352HDD#TRPBF is a cutting-edge dual low voltage ideal diode controller designed by Linear Technology, which is now part of Analog Devices. This innovative component is engineered to replace power Schottky diodes with a MOSFET, which provides a much lower forward voltage drop. The result is a significant reduction in power dissipation and heat generation, enhancing the overall efficiency of power supply systems.

Encased in a compact 10-lead DFN package, the LTC4352HDD#TRPBF is perfect for space-constrained applications. It is specifically tailored for systems that require a seamless transition between redundant power supplies or for load sharing purposes. This controller is suitable for a wide range of products, including servers, telecom equipment, and industrial systems, where reliability and continuous operation are paramount.

One of the key features of the LTC4352HDD#TRPBF is its ability to control external N-channel MOSFETs, which act as a low-loss diode. The controller operates over a voltage range of 2.9V to 18V, making it versatile for various low voltage applications. Additionally, it includes a 1.5% accurate undervoltage lockout (UVLO) feature, ensuring that the MOSFETs are only turned on when the input voltage is within an acceptable range.

The product also boasts a fast turn-off less than 1µs, which is critical in preventing reverse current during system faults or hot-swapping events. Furthermore, the LTC4352HDD#TRPBF is designed with an adjustable turn-on speed to mitigate inrush current, contributing to the stability and protection of the system.

For enhanced system reliability, the LTC4352HDD#TRPBF includes cross-conduction prevention logic, guaranteeing that only one MOSFET is conducting at any given time. This feature is crucial in preventing potential damage to the MOSFETs and the power source. Moreover, the controller is equipped with a status flag output that can be used for fault indication or to enable downstream converters when power is good.

In summary, the LTC4352HDD#TRPBF from Linear Technology is a robust and efficient solution for managing power in critical systems. Its advanced features and compact size make it an excellent choice for designers looking to enhance system reliability and efficiency.

You May Also Be Interested in

Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W / OR Controller N+1 ORing Controller N-Channel 1:1 8-DFN (3x3)
Lowest to $53.8433
Analog Devices Inc.
HP PRIORTIZED POWERPATH CONTROLL / OR Controller N+1 ORing Controller N-Channel 1:1 36-QFN (5x6)
Lowest to $31.2820
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W
Need more? Email Us
Linear Technology
IC OR CTRLR SRC SELECT TSOT23-6
Lowest to $5.2389
Analog Devices Inc.
IC OR CTRLR SRC SELECT 10DFN
Lowest to $50.0500
Linear Technology
IC OR CTRLR SRC SELECT TSOT23-6
Lowest to $5.2389
Analog Devices Inc.
HP PRIORTIZED POWERPATH CONTROLL / OR Controller N+1 ORing Controller N-Channel 1:1 36-QFN (5x6)
Need more? Email Us
Linear Technology
IC OR CTRLR SRC SELECT 8DFN
Lowest to $7.9164
Analog Devices Inc.
IC CTRLR DUAL PWRPATH 20QFN / OR Controller Source Selector Switch P-Channel 2:1 20-QFN (4x4)
Lowest to $13.2863

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.1134 $78.3402
6+ $21.4264 $128.5584
9+ $20.7565 $186.8085
12+ $20.0878 $241.0536
15+ $19.4179 $291.2685
20+ $17.4093 $348.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,392 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess