EN
  • EN
  • DE

LTC4354CS8#TRPBF

Part No LTC4354CS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR SRC SELECT 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Source Selector Switch
Polarity N-Channel
Delay Time - OFF 700ns
Operating Supply Current 1.2mA
Supply Voltage - Operating -48V
Applications -48V Dist Power Systems, AdvancedTCA Systems
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 97753-LTC4354CS8#TRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4354CS8#TRPBF CAD Model

Description

The LTC4354CS8#TRPBF is a sophisticated negative voltage diode-OR controller designed by Linear Technology, aimed at optimizing power distribution in systems that require multiple power sources. This high-performance device is engineered to replace power diodes with N-channel MOSFETs, creating a more efficient, lower voltage drop path compared to traditional diode solutions.

Key Features

  • Low Loss Replacement for Power Diodes: By utilizing N-channel MOSFETs, the LTC4354 minimizes power loss and heat dissipation, improving overall system efficiency and reliability.
  • Wide Operating Voltage Range: The device is capable of handling a broad range of negative voltages, from -9V to -80V, making it versatile for various applications.
  • Automatic Handoff Between Sources: It ensures seamless transitions between power sources without the need for external control, providing uninterrupted power supply to critical components.
  • Gate Drive for External N-Channel MOSFETs: The LTC4354 provides robust gate drive for external MOSFETs, ensuring that they are fully enhanced and providing low on-resistance.
  • Reverse Input Protection: Protects against reverse input voltages, preventing potential damage to the system.
  • Overcurrent Protection: Features an overcurrent comparator that limits the gate voltage to protect the MOSFETs under excessive load conditions.
  • Thermal Shutdown: Enhances system safety by shutting down the MOSFET gate drive if the die temperature exceeds safe operating limits.

Applications

The LTC4354CS8#TRPBF is suitable for a wide array of applications where negative voltage power distribution is critical. It is ideal for systems such as redundant power supplies, telecom and datacom systems, industrial control systems, and server farms. Its robust feature set ensures that it can meet the stringent requirements of high-availability systems where downtime is not an option.

Package and Availability

The device is available in an 8-lead narrow SOIC package, designated with the part number LTC4354CS8#TRPBF, where "TRPBF" signifies tape and reel packaging with lead-free composition. This package is designed for surface-mount technology (SMT) and is suitable for automated assembly processes.

For more information or to request samples, please visit Linear Technology's official website or contact your local distributor.

You May Also Be Interested in

Linear Technology
IC OR CTRLR LOAD SHARE 16DFN
Lowest to $11.2328
Texas Instruments
AUTOMOTIVE 3.2-V TO 65-V REVERSE / OR Controller N+1 ORing Controller N-Channel 1:1 TSOT-23-8
Lowest to $2.1317
Texas Instruments
AUTOMOTIVE, LOW IQ IDEAL DIODE C / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $2.3337
Linear Technology
IC OR CTRLR SRC SELECT 8SOIC
Lowest to $4.8972
Analog Devices Inc.
IC OR CTRLR N+1 14DFN
Lowest to $17.7116
Analog Devices Inc.
IC OR CTRLR SRC SELECT 8MSOP / OR Controller Source Selector Switch P-Channel 2:1 8-MSOP
Lowest to $10.5580
Analog Devices Inc.
IC OR CTRLR N-CH 2CH 16DFN
Lowest to $14.5523
Linear Technology
IC OR CTRLR SRC SELECT 8SOIC
Lowest to $4.6921
Analog Devices Inc.
HP PRIORTIZED POWERPATH CONTROLL / OR Controller N+1 ORing Controller N-Channel 1:1 36-QFN (5x6)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.8924 $58.3860
32+ $3.6417 $116.5344
50+ $3.5158 $175.7900
71+ $3.2652 $231.8292
92+ $3.1393 $288.8156
115+ $3.0134 $346.5410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,300 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess