EN
  • EN
  • DE

LTC4414EMS8#TRPBF

Part No LTC4414EMS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR SRC SELECT 8MSOP / OR Controller P-channel Single Automotive 8-Pin MSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Source Selector Switch
Polarity P-Channel
Delay Time - ON 600μs
Delay Time - OFF 20μs
Operating Supply Current 31μA
Supply Voltage - Operating 3 V to 36 V
Applications Battery Backup, Industrial/Automotive, High Current Switch
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 110566-LTC4414EMS8#TRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LTC4414
Introduction Date July 26, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4414EMS8#TRPBF CAD Model

Description

Linear Technology's LTC4414EMS8#TRPBF Low Voltage Ideal Diode

The LTC4414EMS8#TRPBF is a high-performance, low voltage ideal diode controller from Linear Technology, designed to seamlessly replace power Schottky diodes in a variety of applications. This device is housed in a compact MSOP-8 package and is available in tape and reel packaging, denoted by the suffix TRPBF, making it suitable for automated assembly processes.

One of the standout features of the LTC4414EMS8#TRPBF is its ability to control an external P-channel MOSFET to function as a low loss diode with a forward voltage drop significantly less than what is found in conventional Schottky diodes. This results in reduced power dissipation and higher efficiency, which is critical in battery-powered and energy-sensitive applications.

The device operates over a wide input voltage range of 2.5V to 5.5V, making it versatile for use in low voltage systems. It is particularly adept at load sharing or ORing multiple power sources, ensuring that the highest priority source is utilized without the need for cross-conduction. This is especially beneficial in systems with backup batteries or redundant power supplies.

With its fast switch-over capability, the LTC4414EMS8#TRPBF ensures that power supply transitions are smooth and uninterrupted. This is crucial in maintaining the reliability and stability of critical systems. Additionally, the device includes features such as reverse battery protection, which safeguards the system against damage if a battery is accidentally installed backwards.

The LTC4414EMS8#TRPBF also boasts a low quiescent current, which is of paramount importance for prolonging battery life in portable devices. Furthermore, its built-in overcurrent protection and thermal protection add layers of safety, preventing the MOSFET from overheating or being damaged by excessive current conditions.

In summary, the LTC4414EMS8#TRPBF from Linear Technology is a robust and efficient solution for power management applications requiring an ideal diode function. Its low voltage operation, high efficiency, and protective features make it an excellent choice for designers looking to optimize their power systems for performance and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC OR CTRLR SRC SELECT 24QFN / OR Controller Source Selector Switch P-Channel 3:1 24-QFN (4x4)
Lowest to $11.6233
Analog Devices Inc.
IC OR CTRLR SRC SELECT 16SOIC
Lowest to $11.6418
Analog Devices Inc.
HP PRIORTIZED POWERPATH CONTROLL
Lowest to $18.2150
Analog Devices Inc.
IC CTRLR DUAL PWRPATH 20QFN
Lowest to $6.1586
Analog Devices Inc.
IC OR CTRLR SRC SELECT 8MSOP / OR Controller Source Selector Switch P-Channel 2:1 8-MSOP
Lowest to $10.5580
Texas Instruments
AUTOMOTIVE, LOW IQ IDEAL DIODE C / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $4.5719
Linear Technology
IC OR CTRLR SRC SELECT 8DFN
Lowest to $7.9164
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W / OR Controller N+1 ORing Controller N-Channel 1:1 8-MSOP
Lowest to $43.6568
Linear Technology
IC OR CTRLR SRC SELECT TSOT23-6
Lowest to $5.2389

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3559 $52.2708
28+ $3.5741 $100.0748
44+ $3.4624 $152.3456
60+ $3.3507 $201.0420
78+ $3.2390 $252.6420
104+ $2.9040 $302.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess