EN
  • EN
  • DE

LTC4413EDD#PBF

Part No LTC4413EDD#PBF
Manufacturer Linear Technology
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR SRC SELECT 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Source Selector Switch
Polarity P-Channel
Internal Switch(s) Yes
Delay Time - ON 50μs
Delay Time - OFF 4μs
Current - Output (Max) 2.6A
Operating Supply Current 25μA
Supply Voltage - Operating 2.5 V to 5.5 V
Applications Handheld/Mobile Devices
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-DFN (3x3)
Win Source Part Number 142776-LTC4413EDD#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4413EDD#PBF CAD Model

Description

Linear Technology LTC4413EDD#PBF Dual Diode ORing PowerPath Controller

The LTC4413EDD#PBF from Linear Technology is a sophisticated PowerPath controller designed to enhance system reliability by orchestrating dual power sources in a seamless and efficient manner. This component is particularly well-suited for applications that require a constant and uninterrupted power supply, such as servers, communication equipment, and industrial systems.

Encased in a compact DFN (10-lead plastic DFN) package, the LTC4413EDD#PBF boasts a low on-resistance of just 50mΩ, minimizing voltage drop and power loss, which is crucial for maintaining efficiency in power-sensitive designs. The device operates with a supply voltage range from 2.5V to 5.5V, making it versatile for various low-voltage applications.

One of the standout features of the LTC4413EDD#PBF is its ability to control two N-channel MOSFETs to create a near-ideal diode function for power switch-over and load sharing. This functionality ensures that if one power source fails or is disconnected, the other source can take over immediately without any interruption to the load. Additionally, the controller provides reverse blocking and thermal protection to safeguard against reverse currents and overheating, respectively.

The LTC4413EDD#PBF integrates seamlessly into systems requiring a prioritized power supply hierarchy. For example, a primary source can be used preferentially until it is no longer available, at which point the secondary source is automatically engaged. This prioritization is particularly useful in systems with battery backup or redundant power supplies.

Furthermore, the LTC4413EDD#PBF's low quiescent current of 11μA (typical) ensures minimal drain on the power sources when in standby mode. This feature is critical for battery-powered applications where conserving energy is paramount.

In summary, the Linear Technology LTC4413EDD#PBF is a highly reliable and efficient solution for managing dual power sources in critical systems. Its robust feature set, including fast switch-over, low on-resistance, and thermal protection, makes it an ideal choice for designers looking to enhance the resiliency and efficiency of their power management systems.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE, TVS LESS LOW IQ REVE / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $4.5776
Analog Devices Inc.
IC OR CTRLR SRC SELECT 10MSOP / OR Controller Source Selector Switch P-Channel 2:2 10-MSOP
Lowest to $8.0746
Linear Technology
IC OR CTRLR SRC SELECT TSOT23-6
Lowest to $5.2389
Analog Devices Inc.
IC OR CTRLR SRC SELECT 16SOIC
Lowest to $11.6418
Linear Technology
IC OR CTRLR SRC SELECT 8DFN
Lowest to $7.9164
Linear Technology
IC OR CTRLR SRC SELECT 8SOIC
Lowest to $4.8972
Analog Devices Inc.
IC CTRLR DUAL PWRPATH 20QFN
Lowest to $6.1586
Analog Devices Inc.
IC OR CTRLR N-CH 2CH 16DFN / OR Controller Current Sharing Controller N-Channel 2:1 16-DFN (4x3)
Lowest to $26.1941
Linear Technology
IC OR CTRLR LOAD SHARE 16DFN
Lowest to $11.2328

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1881 $51.8810
21+ $4.8598 $102.0558
32+ $4.6956 $150.2592
46+ $4.3672 $200.8912
60+ $4.2030 $252.1800
75+ $4.0389 $302.9175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,660 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess