EN
  • EN
  • DE

LTC4354IS8#PBF

Part No LTC4354IS8#PBF
Manufacturer Linear Technology
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR SRC SELECT 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Source Selector Switch
Polarity N-Channel
Delay Time - OFF 700ns
Operating Supply Current 1.2mA
Supply Voltage - Operating -48V
Applications -48V Dist Power Systems, AdvancedTCA Systems
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 127845-LTC4354IS8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4354IS8#PBF CAD Model

Description

Product Overview: LTC4354IS8#PBF

The LTC4354IS8#PBF is a robust diode-OR controller from Linear Technology, designed to enhance system reliability by managing power from multiple sources in a variety of applications. This controller is particularly suitable for systems that require a seamless transition between redundant power supplies, ensuring continuous operation without interruption.

Key Features

  • Diode-OR Controller: The LTC4354 replaces power diodes with N-channel MOSFETs, making the power path more efficient by reducing the voltage drop and power dissipation typically associated with diodes.
  • Wide Operating Voltage Range: It operates over a wide voltage range from 9V to 80V, accommodating a broad spectrum of power systems.
  • Reverse Input Protection: The device prevents reverse current flow from output to input, which is crucial for protecting the power sources and the load during fault conditions or power supply reversals.
  • Charge Pump for MOSFET Gates: An integrated charge pump is used to drive the gates of the external N-channel MOSFETs, ensuring that they remain fully enhanced during operation for minimal conduction losses.
  • Adjustable Turn-On Speed: The turn-on speed of the MOSFETs can be adjusted via an external capacitor, allowing the user to tailor the inrush current to the specific needs of their application.
  • Overcurrent Protection: The LTC4354 features overcurrent protection with a foldback current limit, providing additional safety for the system components.
  • Compact Package: Housed in a small 8-lead SO package, the LTC4354IS8#PBF is designed for space-constrained applications.

Applications

The LTC4354IS8#PBF is ideal for a range of applications that require reliable power source ORing. These include:

  • Redundant Power Supplies
  • High Availability Systems
  • Industrial Control Systems
  • Telecommunication Infrastructure
  • Servers and Data Centers
  • Automotive Power Systems

With its robust feature set and efficient operation, the LTC4354IS8#PBF is an excellent choice for designers looking to enhance the reliability and performance of their power supply systems.

You May Also Be Interested in

Analog Devices Inc.
IC OR CTRLR N+1 14DFN
Lowest to $17.7116
Analog Devices Inc.
HP PRIORTIZED POWERPATH CONTROLL / OR Controller N+1 ORing Controller N-Channel 1:1 36-QFN (5x6)
Need more? Email Us
Analog Devices Inc.
IC OR CTRLR N-CH 2CH 16DFN
Lowest to $14.5523
Texas Instruments
AUTOMOTIVE 3.2-V TO 65-V REVERSE / OR Controller N+1 ORing Controller N-Channel 1:1 TSOT-23-8
Lowest to $2.1317
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 8DIP / OR Controller Bridge Rectifier N-Channel Bridge (1) 8-PDIP
Need more? Email Us
Analog Devices Inc.
IC OR CTRLR SRC SELECT 16SOIC
Lowest to $11.6418
Linear Technology
IC OR CTRLR LOAD SHARE 16DFN
Lowest to $11.2328
Analog Devices Inc.
IC OR CTRLR SRC SELECT 10MSOP / OR Controller Source Selector Switch P-Channel 2:2 10-MSOP
Lowest to $8.0746
Monolithic Power Systems Inc.
CCM/DCM FLYBACK IDEAL DIODE WITH
Lowest to $2.6671

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8572 $54.2860
12+ $8.9085 $106.9020
18+ $8.6301 $155.3418
24+ $8.3517 $200.4408
31+ $8.0733 $250.2723
42+ $7.2381 $304.0002
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,560 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess