EN
  • EN
  • DE

LTC4358CFE#PBF

Part No LTC4358CFE#PBF
Manufacturer Linear Technology
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR N+1 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type N+1 ORing Controller
Polarity N-Channel
Internal Switch(s) Yes
Delay Time - ON 200μs
Delay Time - OFF 300ns
Current - Output (Max) 5A
Operating Supply Current 600μA
Supply Voltage - Operating 9 V to 26.5 V
Applications N+1 Power Supplies, High Availability
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-TSSOP-EP
Win Source Part Number 137085-LTC4358CFE#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4358CFE#PBF CAD Model

Description

Linear Technology LTC4358CFE#PBF - Ideal Diode Controller with Reverse Input Protection

The LTC4358CFE#PBF is a high-performance ideal diode controller from Linear Technology, designed to replace power Schottky diodes with N-channel MOSFETs for a more efficient, lower loss solution. This product is tailored for power supply designers who are looking to enhance the efficiency and thermal performance of their applications, such as automotive, industrial, and datacom systems.

The controller operates by monitoring the voltage drop across the external MOSFET and activates it when the forward voltage is detected, ensuring the MOSFET operates in a low loss, forward-biased condition. This method significantly reduces power dissipation and heat generation compared to a traditional Schottky diode, especially in applications with substantial current requirements.

One of the hallmark features of the LTC4358CFE#PBF is its reverse input protection capability. In the event of a reverse input, the controller promptly turns off the MOSFET to prevent any reverse current flow, thereby safeguarding downstream components from potential damage. This is particularly vital in systems where reverse polarity could be accidentally applied.

The LTC4358CFE#PBF comes in a compact 16-pin TSSOP package, which is ideal for space-constrained applications. It operates across a wide voltage range of 9V to 80V, providing versatility for various system voltages and ensuring compatibility with a broad array of applications. Additionally, the device has an operating temperature range of -40°C to 85°C, making it suitable for use in harsh environments.

With its fast turn-on and turn-off times, the LTC4358CFE#PBF minimizes power loss during transitions, and its low quiescent current helps maintain efficiency even in low-power or standby modes. This makes the device an excellent choice for systems that require efficient power management and high reliability.

In summary, the LTC4358CFE#PBF from Linear Technology is a robust, efficient, and reliable ideal diode controller that enhances system performance by replacing power Schottky diodes with N-channel MOSFETs. With its built-in reverse input protection and high-efficiency operation, it is an excellent choice for a wide range of power supply applications.

You May Also Be Interested in

Texas Instruments
IC SMART DIODE CTLR 8VSSOP
Lowest to $2.2421
Intersil
IC OR CTRLR N+1 16TSSOP
Lowest to $8.1759
Intersil
IC OR CTRLR N+1 16TSSOP
Lowest to $4.1268
Infineon Technologies
IC OR CTRLR N+1 20QFN
Need more? Email Us
Maxim Integrated
IC OR CTRLR N+1 16QSOP
Need more? Email Us
Infineon Technologies
OR Controller N-Channel Single 8-Pin SOIC T/R / IC OR CTRLR N+1 8SOIC
Lowest to $6.4071
Texas Instruments
OR Controller N-Channel Single 6-Pin TSOT-23 T/R / LM5050-2 High Side OR-ing FET Controller | IC OR CTRLR N+1 6SOT
Lowest to $1.1036
Analog Devices Inc.
IC OR CTRLR N+1 8MSOP
Lowest to $7.3309
Maxim Integrated
IC DIODE CURRENT SWITCH SOT23-5
Lowest to $0.5940

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4972 $51.9776
19+ $5.3310 $101.2890
30+ $5.1644 $154.9320
41+ $4.9978 $204.9098
52+ $4.8312 $251.2224
70+ $4.3315 $303.2050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,495 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess