EN
  • EN
  • DE

LTC4352CDD#TRPBF

Part No LTC4352CDD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR N+1 12DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type N+1 ORing Controller
Polarity N-Channel
Delay Time - ON 250ns
Delay Time - OFF 200ns
Operating Supply Current 1.4mA
Supply Voltage - Operating 2.9 V to 18 V
Applications Redundant Power Supplies, Telecom Infrastructure
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 12-DFN (3x3)
Win Source Part Number 072627-LTC4352CDD#TRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LTC4352
Introduction Date July 21, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LTC4352CDD#TRPBF CAD Model

Description

The LTC4352CDD#TRPBF from Linear Technology is a state-of-the-art dual low voltage ideal diode controller that offers a cutting-edge solution for systems requiring multiple power supply paths. It is designed to replace power Schottky diodes with N-channel MOSFETs, providing a more efficient, lower voltage drop alternative.

Key Features

  • Low Loss Replacement for Schottky Diodes: By utilizing N-channel MOSFETs, this controller reduces power dissipation and heat generation compared to traditional Schottky diodes, leading to improved system efficiency and reliability.
  • Wide Operating Voltage Range: The LTC4352 operates over a broad voltage range, accommodating systems with supply voltages from 9V to 18V, making it versatile for various applications.
  • Fast Switch-Over: The controller ensures quick and seamless transitions between power sources, minimizing the risk of system downtime and providing uninterrupted power supply.
  • Reverse Input Protection: It prevents damage to the controller and downstream circuits by blocking reverse currents, thus enhancing system safety.
  • Adjustable Turn-On Voltage: Users can set the turn-on voltage threshold according to their specific requirements, ensuring compatibility with different power systems.
  • Compact Package: Packaged in a 10-lead DFN with a 3mm x 3mm footprint, the LTC4352CDD#TRPBF is suitable for space-constrained applications.

Applications

The LTC4352CDD#TRPBF is ideal for a wide range of applications, including:

  • Redundant Power Supplies
  • High Availability Systems
  • Or-ing Power Inputs
  • SSDs and Storage Systems
  • Automotive and Industrial Systems

Quality and Reliability

Linear Technology ensures that its products meet the highest standards of quality and reliability. The LTC4352CDD#TRPBF undergoes rigorous testing and quality control procedures, making it a reliable choice for critical and demanding applications.

You May Also Be Interested in

Analog Devices Inc.
HP PRIORTIZED POWERPATH CONTROLL / OR Controller N+1 ORing Controller N-Channel 1:1 36-QFN (5x6)
Lowest to $31.2820
Analog Devices Inc.
IC OR CTRLR SRC SELECT 10DFN
Lowest to $50.0500
Texas Instruments
AUTOMOTIVE 3.2-V TO 65-V REVERSE / OR Controller N+1 ORing Controller N-Channel 1:1 TSOT-23-8
Lowest to $2.1317
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W / OR Controller N+1 ORing Controller N-Channel 1:1 8-DFN (3x3)
Lowest to $53.8433
Analog Devices Inc.
IC OR CTRLR N+1 14DFN
Lowest to $17.7116
Analog Devices Inc.
IC OR CTRLR SRC SELECT 8MSOP / OR Controller Source Selector Switch P-Channel 2:1 8-MSOP
Lowest to $10.5580
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W / OR Controller N+1 ORing Controller N-Channel 1:1 8-MSOP
Lowest to $43.6568
Analog Devices Inc.
IC OR CTRLR N-CH 2CH 16DFN / OR Controller Current Sharing Controller N-Channel 2:1 16-DFN (4x3)
Lowest to $26.1941
Linear Technology
IC OR CTRLR SRC SELECT TSOT23-6
Lowest to $5.2389

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0745 $50.3725
13+ $8.2663 $107.4619
19+ $8.0080 $152.1520
26+ $7.7497 $201.4922
34+ $7.4913 $254.7042
45+ $6.7164 $302.2380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess