Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Type Source Selector Switch
FET Type N-Channel
Internal Switch(s) Yes
Delay Time - ON 1 ms
Delay Time - OFF 5 ms
Current - Output (Max) 2A
Current - Supply 55 µA
Voltage - Supply 2.8V ~ 5.5V
Applications Handheld/Mobile Devices
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-VDFN Exposed Pad
Supplier Device Package 8-SON (3x3)
Base Product Number TPS2115
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353193-TPS2115ADRBT
Ultra Librarian 3D Model Ultra Librarian TPS2115ADRBT CAD Model

Description

Product Overview: Texas Instruments TPS2115ADRBT

The Texas Instruments TPS2115ADRBT is a high-performance, auto-switching power multiplexer from Texas Instruments' extensive range of power management integrated circuits. This precision device is designed to seamlessly switch between two power sources, making it an ideal solution for applications where continuous power supply is critical.

Key Features and Benefits

  • Dual-Input Power Multiplexer: The TPS2115ADRBT can automatically switch between two power sources, which can be beneficial for systems that require a backup power source or need to manage power from different inputs efficiently.
  • Wide Voltage Range: This device supports an input voltage range of 2.8V to 5.5V, providing flexibility for various applications and compatibility with a broad range of power supplies.
  • Low On-Resistance: With a typical on-resistance (rON) of just 85 mΩ, the TPS2115ADRBT ensures minimal voltage drop and power loss, enhancing overall efficiency.
  • Current Limiting and Thermal Protection: Built-in current limiting and thermal protection features safeguard the device and the system from over-current and over-temperature conditions, ensuring reliable operation under various circumstances.
  • Break-Before-Make Switching: The device's break-before-make switching architecture prevents cross-conduction and ensures that only one power source is connected at any given time.
  • Small Package Size: Housed in a compact QFN-8 package, the TPS2115ADRBT saves valuable board space and is suitable for space-constrained applications.

Applications

The TPS2115ADRBT is versatile and can be used in a wide array of applications, including:

  • Portable and battery-powered devices
  • Redundant power supply systems
  • Power path controllers for handheld devices
  • USB and other hot-swap power applications

With its robust feature set and reliable performance, the Texas Instruments TPS2115ADRBT power multiplexer is an excellent choice for designers looking to enhance power supply resilience and efficiency in their electronic designs.

You May Also Be Interested in

Linear Technology
IC OR CTRLR N+1 6DFN
Lowest to $4.1863
ECAD model for LTC4357CDCB#TRPBF
Linear Technology
IC OR CTRLR SRC SELECT 16SSOP
Lowest to $11.3245
ECAD model for LTC1473CGN#TRPBF
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W / OR Controller N+1 ORing Controller N-Channel 1:1 8-MSOP
Lowest to $48.8956
ECAD model for LTC4373IMS8#TRPBF
NEC
Need more? Email Us
ECAD model for PS2101-E3
Maxim Integrated
IC OR CTRLR SRC SELECT 16SOIC
Need more? Email Us
ECAD model for DS1336S
Texas Instruments
O-RING CONTROLLER / OR Controller N+1 ORing Controller N-Channel N:1 14-UQFN (2.5x2.5)
Lowest to $5.9886
ECAD model for TPS2411RMST
Linear Technology
IC OR CTRLR SRC SELECT 16DFN
Lowest to $8.3788
ECAD model for LTC4415EDHC#PBF
Linear Technology
IC OR CTRLR SRC SELECT 16MSOP
Lowest to $12.2097
ECAD model for LTC4415IMSE#PBF
Analog Devices Inc.
IC OR CTRLR LOAD SHARE 16MSOP / OR Controller Current Sharing Controller N-Channel 2:2 16-MSOP
Lowest to $22.4399
ECAD model for LTC4353CMS#PBF

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1511 $51.7995
110+ $0.9445 $103.8950
165+ $0.9150 $150.9750
230+ $0.8855 $203.6650
295+ $0.8560 $252.5200
395+ $0.7674 $303.1230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 28,600 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention