EN
  • EN
  • DE

LTC4355IS#PBF

Part No LTC4355IS#PBF
Manufacturer Linear Technology
Catalog PMIC - OR Controllers, Ideal Diodes
Description OR Controller N-Channel Dual Automotive 16-Pin SOIC N Tube / IC OR CTRLR SRC SELECT 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type N+1 ORing Controller
Channel Type Type N
Internal Switch(s) No
Delay Time - OFF 300ns
Operating Supply Current 2mA
Operating Supply Voltage 48V, -48V
Applications -48V Dist Power Systems, AdvancedTCA Systems
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 784106-LTC4355IS#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4355
Introduction Date March 19, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4355IS#PBF CAD Model

Description

Product Overview: LTC4355IS#PBF by Linear Technology

The LTC4355IS#PBF is a high-performance, dual non-ideal diode controller with a host of features designed to enhance system reliability and efficiency. Manufactured by Linear Technology, now part of Analog Devices, this robust component is a vital addition to power management solutions where diode-OR applications and power path control are necessary.

Key Features

  • Diode Replacement: The LTC4355IS#PBF serves as a replacement for power Schottky diodes, offering lower power dissipation and heat generation, which is crucial for maintaining the integrity of electronic systems.
  • Dual Input: With two inputs for diode-ORing, this controller enables seamless switching between redundant power supplies, ensuring uninterrupted operation even if one power source fails.
  • Wide Operating Voltage Range: It operates over a broad range of 9V to 80V, making it suitable for a variety of applications including telecom systems, servers, and industrial equipment.
  • Reverse Input Protection: The product is capable of withstanding reverse inputs up to -40V, adding an extra layer of protection against incorrect power connections.
  • Adjustable Turn-On Voltage: Users can set the forward voltage drop of the MOSFETs to optimize performance for specific applications.
  • High Temperature Operation: The LTC4355IS#PBF is designed to operate in industrial temperature ranges, with a specified performance from -40°C to 85°C.
  • Compact Package: It comes in a 16-lead SSOP package, which is ideal for space-constrained applications.

Applications

The LTC4355IS#PBF is versatile and can be used in a wide array of applications. It is particularly well-suited for systems that require reliable and efficient power distribution, such as:

  • Redundant Power Systems
  • Data Center Servers
  • Telecommunications Equipment
  • Industrial Controls
  • Automotive Power Systems

Conclusion

With its robust feature set and high reliability, the LTC4355IS#PBF from Linear Technology is an excellent choice for designers looking to enhance their power management systems. Its ability to reduce power loss, protect against reverse inputs, and operate under extreme temperatures makes it a valuable component for critical applications where power supply redundancy and efficiency are paramount.

You May Also Be Interested in

Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W / OR Controller N+1 ORing Controller N-Channel 1:1 8-DFN (3x3)
Lowest to $53.8433
Analog Devices Inc.
IC OR CTRLR N-CH 2CH 16DFN
Lowest to $14.5523
Texas Instruments
AUTOMOTIVE, LOW IQ IDEAL DIODE C / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $2.3337
Linear Technology
IC OR CTRLR SRC SELECT 8DFN
Lowest to $7.9164
Linear Technology
IC OR CTRLR LOAD SHARE 16DFN
Lowest to $11.2328
Analog Devices Inc.
IC CTRLR DUAL PWRPATH 20QFN / OR Controller Source Selector Switch P-Channel 2:1 20-QFN (4x4)
Lowest to $13.2863
Linear Technology
IC OR CTRLR SRC SELECT TSOT23-6
Lowest to $5.2389
Analog Devices Inc.
HP PRIORTIZED POWERPATH CONTROLL / OR Controller N+1 ORing Controller N-Channel 1:1 36-QFN (5x6)
Need more? Email Us
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W / OR Controller N+1 ORing Controller N-Channel 1:1 8-DFN (3x3)
Lowest to $10.1746

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9194 $59.5970
11+ $9.7800 $107.5800
16+ $9.4744 $151.5904
22+ $9.1688 $201.7136
29+ $8.8632 $257.0328
38+ $7.9463 $301.9594
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,530 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess