EN
  • EN
  • DE

LTC4354IDDB#TRPBF

Part No LTC4354IDDB#TRPBF
Manufacturer Linear Technology
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR SRC SELECT 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Source Selector Switch
Polarity N-Channel
Delay Time - OFF 700ns
Operating Supply Current 1.2mA
Supply Voltage - Operating -48V
Applications -48V Dist Power Systems, AdvancedTCA Systems
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-DFN (3x2)
Win Source Part Number 136544-LTC4354IDDB#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4354IDDB#TRPBF CAD Model

Description

Product Overview: LTC4354IDDB#TRPBF

The LTC4354IDDB#TRPBF is a robust diode-OR controller and monitor from Linear Technology, designed to enhance system reliability in redundant power supply applications. This high-performance component is engineered to replace power Schottky diodes with N-channel MOSFETs, creating a low-loss, heat-efficient OR-ing solution that can significantly improve power distribution efficiency and system uptime.

Key Features

  • Low Loss Replacement for Power Diodes: By utilizing N-channel MOSFETs, the LTC4354 provides a low voltage drop across the OR-ing device, minimizing power loss and heat generation compared to traditional diode solutions.
  • Wide Operating Voltage Range: The device can operate over a broad range of input voltages, typically from 9V to 80V, accommodating various power supply standards and ensuring compatibility with a wide array of system designs.
  • Automatic Handoff: The LTC4354 facilitates seamless transfer between redundant power supplies without glitching the output, ensuring uninterrupted operation for critical applications.
  • Reverse Input Protection: In the event of a reverse voltage condition, the controller quickly turns off the MOSFET to protect downstream components and prevent potential damage.
  • Power Good Output: This feature provides a real-time status signal that indicates when a valid power supply is connected and operating correctly, which can be used for system monitoring and control logic.

Applications

The LTC4354IDDB#TRPBF is ideal for a variety of high-reliability applications that require redundant power supplies, including:

  • Servers and data storage systems
  • Telecommunications equipment
  • Industrial control systems
  • Medical devices

Quality and Reliability

Encased in a compact 10-lead DFN package, the LTC4354IDDB#TRPBF is manufactured to Linear Technology's high standards for quality and reliability. It is designed to withstand harsh industrial environments and is suitable for extended temperature range applications, with an operating temperature range from -40°C to +85°C.

By integrating the LTC4354IDDB#TRPBF into your power management design, you can achieve a more efficient, reliable, and cost-effective solution that meets the demanding requirements of modern electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC OR CTRLR N-CH 2CH 16DFN
Lowest to $14.5523
Analog Devices Inc.
HP PRIORTIZED POWERPATH CONTROLL
Lowest to $18.2150
Analog Devices Inc.
IC OR CTRLR SRC SELECT 10DFN
Lowest to $50.0500
Texas Instruments
AUTOMOTIVE, LOW IQ IDEAL DIODE C / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $2.3337
Analog Devices Inc.
IC OR CTRLR SRC SELECT 8MSOP / OR Controller Source Selector Switch P-Channel 2:1 8-MSOP
Lowest to $10.5580
Linear Technology
IC OR CTRLR SRC SELECT 8DFN
Lowest to $7.9164
Analog Devices Inc.
IC OR CTRLR SRC SELECT 24QFN / OR Controller Source Selector Switch P-Channel 3:1 24-QFN (4x4)
Lowest to $11.6233
Analog Devices Inc.
IC OR CTRLR SRC SELECT 16SOIC
Lowest to $11.6418
Analog Devices Inc.
IC OR CTRLR N+1 14DFN
Lowest to $17.7116

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2329 $51.3567
48+ $2.0888 $100.2624
75+ $2.0168 $151.2600
107+ $1.8727 $200.3789
139+ $1.8007 $250.2973
174+ $1.7287 $300.7938
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,210 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess