Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type N+1 ORing Controller
Polarity N-Channel
Delay Time - OFF 300ns
Operating Supply Current 2mA
Supply Voltage - Operating 48V, -48V
Applications -48V Dist Power Systems, AdvancedTCA Systems
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-DFN (4x3)
Win Source Part Number 141317-LTC4355IDE#PBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LTC4355
Introduction Date March 19, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4355IDE#PBF CAD Model

Description

The LTC4355IDE#PBF is a sophisticated diode-OR controller from Linear Technology designed to replace power Schottky diodes with N-channel MOSFETs for a more efficient, lower loss solution in power redundancy applications. This innovative device is ideal for systems that require multiple power supplies to enhance reliability through redundancy, such as servers, telecom, and datacom equipment.

Key Features

  • Low Loss Replacement for Schottky Diodes: The LTC4355 controls external N-channel MOSFETs to function as ideal diodes, providing a low loss path and reducing power dissipation significantly compared to Schottky diodes.
  • Wide Operating Voltage Range: The device operates over a wide 9V to 80V range, accommodating a variety of supply voltages and ensuring compatibility with a broad range of applications.
  • Smooth Switchover: The LTC4355 provides seamless transitions between supplies without oscillation, ensuring a reliable and stable power supply switchover.
  • Reverse Input Protection: It prevents reverse currents from flowing when the input voltage falls below the output voltage, safeguarding downstream components.
  • Adjustable Turn-On Voltage: Users can set the turn-on voltage to match specific system requirements, enhancing flexibility in different applications.

Applications

  • Redundant Power Supply Systems
  • Industrial Power Supplies
  • Telecom and Datacom Systems
  • High Availability Systems
  • Oring Power Inputs and Battery Systems

Product Specifications

The LTC4355IDE#PBF comes in a 12-lead DFN package with an exposed pad for enhanced thermal performance. It is specified for operation from -40°C to 85°C, suitable for industrial environments. The package is RoHS compliant and lead-free, meeting current environmental standards for electronic components.

Linear Technology's LTC4355IDE#PBF is an advanced solution for power system designers looking to improve efficiency and reliability in their redundant power systems. By utilizing this diode-OR controller, designers can achieve lower power losses, enhanced system uptime, and reduced heat dissipation, leading to overall improved system performance and longevity.

You May Also Be Interested in

Renesas Electronics America
IC OR CTRLR N+1 8DFN
Need more? Email Us
ECAD model for ISL6146AFRZ-T7A
Analog Devices Inc.
IC OR CTRLR N+1 6DFN
Lowest to $6.7524
ECAD model for LTC4357CDCB#TRMPBF
Nexperia USA Inc.
1.2V-5.5V, 1.5A, LOW IQ AND VFWD
Lowest to $1.6299
ECAD model for NID5100GWH
Analog Devices Inc.
36V, L LOSS PWRPATH CNTR IN SOT
Lowest to $3.1695
ECAD model for LTC4412HVIS6#WTRPBF
Analog Devices Inc.
IC OR CTRLR N+1 8MSOP
Lowest to $13.0677
ECAD model for LTC4357MPMS8
Maxim Integrated
IC OR CTRLR N+1 16QSOP
Need more? Email Us
ECAD model for MAX5943DEEE+
Maxim Integrated
IC 1A IDEAL DIODE SOT23
Lowest to $0.5267
ECAD model for MAX40203AUK+
Analog Devices Inc.
IC OR CTRLR N+1 16SOIC
Lowest to $19.5582
ECAD model for MAX5944ESE+
Analog Devices Inc.
L LOSS PWRPATH CNTR IN SOT
Lowest to $2.8034
ECAD model for LTC4412ES6#WTRPBF

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $8.3788
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3788 $50.2728
13+ $7.8485 $102.0305
20+ $7.5834 $151.6680
29+ $7.0531 $204.5399
37+ $6.7879 $251.1523
46+ $6.5228 $300.0488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 15,440 pieces
MOQ: 6 pcs
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention