EN
  • EN
  • DE

LTC4352IMS#TRPBF

Part No LTC4352IMS#TRPBF
Manufacturer Linear Technology
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR N+1 12MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel - TR
Type N+1 ORing Controller
Channel Type Type N
Internal Switch(s) No
Delay Time - ON 250ns
Delay Time - OFF 200ns
Operating Supply Current 1.4mA
Operating Supply Voltage 2.9 V ~ 18 V
Applications Redundant Power Supplies, Telecom Infrastructure
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 12-TSSOP (0.118", 3.00mm Width)
Manufacturer Package 12-MSOP
Manufacturer Homepage www.linear.com
Win Source Part Number 732207-LTC4352IMS#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC4352
Introduction Date July 21, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LTC4352IMS#TRPBF CAD Model

Description

Product Overview: LTC4352IMS#TRPBF

The LTC4352IMS#TRPBF from Linear Technology is a high-performance, low voltage diode-OR controller that plays a pivotal role in ensuring uninterrupted power supply in systems with multiple power sources. This advanced component is designed to manage power distribution smoothly and efficiently, replacing power Schottky diodes with N-channel MOSFETs. This replacement results in reduced power loss and heat dissipation, leading to improved system reliability and performance.

Key Features:

  • Low Loss Replacement for Power Schottky Diodes: By using N-channel MOSFETs, the LTC4352IMS#TRPBF significantly reduces the voltage drop across the power path, minimizing power loss and heat generation compared to traditional Schottky diodes.
  • Wide Operating Voltage Range: This controller operates efficiently across a broad range of input voltages from 9V to 80V, making it versatile for various applications.
  • Smooth Switchover: The device ensures seamless transition between power sources without causing any interruption to the load, maintaining a consistent and reliable power supply.
  • Reverse Input Protection: It protects the system from potential damage caused by reverse input, thereby enhancing the overall safety and durability of the application.
  • Compact and Robust Design: Encased in an MSOP package, the LTC4352IMS#TRPBF is compact and robust, suitable for space-constrained applications while providing rugged protection against harsh conditions.

Applications:

The LTC4352IMS#TRPBF is ideal for various high-reliability applications where continuous power is critical. It is commonly used in redundant power systems, servers, telecom and datacom systems, industrial computers, and any system that requires a robust and uninterrupted power supply.

Quality and Reliability:

Linear Technology ensures that the LTC4352IMS#TRPBF meets the highest quality and reliability standards. The device is available in a tape and reel package, denoted by the suffix 'TRPBF', which facilitates automated assembly processes and ensures a secure and efficient supply chain solution for mass production.

You May Also Be Interested in

Renesas Electronics America
IC OR CTRLR N+1 8DFN
Lowest to $16.8087
Linear Technology
IC OR CTRLR SRC SELECT 16SSOP
Lowest to $10.1112
Maxim Integrated
IC OR CTRLR N+1 16QSOP
Need more? Email Us
Renesas Electronics America
Low Voltage OR-ing FET Controller | IC OR CTRLR N+1 8MSOP
Lowest to $7.4599
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 16QFN
Lowest to $9.8251
Maxim Integrated
IC OR CTRLR SRC SELECT 16SOIC
Need more? Email Us
Texas Instruments
OR Controller N-Channel Single 6-Pin TSOT-23 T/R / LM5050-2 High Side OR-ing FET Controller | IC OR CTRLR N+1 6SOT
Lowest to $1.1036
Infineon Technologies
IC OR CTRLR N+1 20QFN
Need more? Email Us
Maxim Integrated
IC OR CTRLR N+1 16QSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.9145 $59.7435
7+ $16.3401 $114.3807
10+ $15.8295 $158.2950
14+ $15.3189 $214.4646
17+ $14.8083 $251.7411
23+ $13.2764 $305.3572
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess