EN
  • EN
  • DE

LTC4413EDD-1#PBF

Part No LTC4413EDD-1#PBF
Manufacturer Linear Technology
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR SRC SELECT 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Source Selector Switch
Polarity P-Channel
Internal Switch(s) Yes
Delay Time - ON 11μs
Delay Time - OFF 2μs
Current - Output (Max) 2.6A
Operating Supply Current 40μA
Supply Voltage - Operating 2.5 V to 5.5 V
Applications Handheld/Mobile Devices
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-DFN (3x3)
Win Source Part Number 140288-LTC4413EDD-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4413EDD-1#PBF CAD Model

Description

The LTC4413EDD-1#PBF is a sophisticated integrated circuit from Linear Technology designed to enhance the reliability and efficiency of power management systems. This dual diode ORing PowerPath controller is engineered to automatically select the highest voltage from two input power sources, ensuring a seamless transition and uninterrupted supply to the load. It is an ideal choice for systems that require a fail-safe power supply, such as servers, telecommunications equipment, and industrial systems.

Key Features:

  • Low Voltage Drop: The LTC4413EDD-1#PBF offers a low voltage drop, typically just 28mV at 1A, which is significantly less than that of a Schottky diode, thereby reducing power loss and improving efficiency.
  • High Current Capability: It can handle continuous output currents up to 2.6A, making it suitable for a wide range of applications.
  • Automatic Switching: The controller automatically switches between sources without the need for external control signals, ensuring a reliable power supply.
  • Reverse Battery Protection: It includes built-in protection against reverse battery conditions, safeguarding the system against potential damage.
  • Low Quiescent Current: The device features a low quiescent current of 11µA, which is beneficial for battery-powered applications where power conservation is critical.
  • Thermal Protection: The LTC4413EDD-1#PBF is equipped with thermal shutdown protection to prevent overheating and ensure long-term reliability.

Applications:

  • Redundant Power Supplies
  • Industrial Systems
  • Automotive Power Systems
  • Portable and Battery-Powered Equipment
  • Telecommunications Infrastructure

The LTC4413EDD-1#PBF comes in a compact 10-lead (3mm × 3mm) DFN package, which is RoHS compliant and suitable for space-constrained applications. Its robust design and versatile features make it an essential component for designing advanced power management systems that require dual input power sources with automatic selection and prioritization.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE, LOW IQ IDEAL DIODE C / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $2.3337
Analog Devices Inc.
IC CTRLR DUAL PWRPATH 20QFN
Lowest to $6.1586
Analog Devices Inc.
IC OR CTRLR SRC SELECT 10MSOP / OR Controller Source Selector Switch P-Channel 2:2 10-MSOP
Lowest to $8.0746
Analog Devices Inc.
IC OR CTRLR N-CH 2CH 16DFN
Lowest to $14.5523
Analog Devices Inc.
HP PRIORTIZED POWERPATH CONTROLL / OR Controller N+1 ORing Controller N-Channel 1:1 36-QFN (5x6)
Need more? Email Us
Analog Devices Inc.
IC OR CTRLR N+1 14DFN
Lowest to $17.7116
Linear Technology
IC OR CTRLR SRC SELECT 8DFN
Lowest to $7.9164
Monolithic Power Systems Inc.
CCM/DCM FLYBACK IDEAL DIODE WITH
Lowest to $2.6671
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W / OR Controller N+1 ORing Controller N-Channel 1:1 8-DFN (3x3)
Lowest to $10.1746

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0299 $55.1495
12+ $9.0502 $108.6024
18+ $8.7674 $157.8132
24+ $8.4846 $203.6304
31+ $8.2018 $254.2558
41+ $7.3533 $301.4853
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess