Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Controller (PD), DC/DC
Number of Channels 1
Maximum Power Dissipation 12.95W
Auxiliary Sense No
Standards 802.3af (PoE)
Supply Voltage - Operating 57V (Max)
Operating Supply Current 3mA (Max)
Temperature Range - Operating 0°C to 70°C
Case / Package 16-DFN (5x3)
Win Source Part Number 1063521-LTC4267CDHC#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4267CDHC#PBF CAD Model

Description

The LTC4267CDHC#PBF is a sophisticated Power over Ethernet (PoE) interface controller from Linear Technology that integrates advanced features to facilitate the delivery of power over Ethernet cables. This product is designed to interface powered devices (PDs) with power sourcing equipment (PSE), allowing for a streamlined power solution in networked devices.

Key Features:

  • IEEE 802.3af Compliant: The LTC4267CDHC#PBF is fully compliant with the IEEE 802.3af standard, ensuring interoperability with other compliant devices in a PoE system.
  • Integrated Switching Regulator: This device features an integrated switching regulator to provide a high-efficiency power solution, reducing the need for external components and simplifying design.
  • Signature Resistor Detection: It includes signature resistor detection, which is a requirement for PoE systems to ensure that power is only applied to appropriately connected devices.
  • Programmable Classification: The controller allows for programmable classification signatures, enabling the powered device to communicate its power requirements to the power sourcing equipment.
  • Thermal Protection: Built-in thermal protection safeguards the device from overheating, enhancing the reliability and longevity of the product.
  • Compact Package: The LTC4267CDHC#PBF comes in a compact DHC package, making it suitable for space-constrained applications.

Applications:

  • VoIP Phones
  • Wireless Network Access Points
  • Security Cameras
  • Networked Appliances

The LTC4267CDHC#PBF is an ideal choice for designers looking to integrate PoE capabilities into their products with minimal effort and maximum efficiency. Its advanced feature set and compliance with the IEEE 802.3af standard make it a versatile and reliable solution for a wide range of PoE applications.

You May Also Be Interested in

Linear Technology
Power Over Ethernet PD Controller 16-Pin SSOP N / IC POE 802.3AF PD W/REG 16-SSOP
Lowest to $13.4818
ECAD model for LTC4267IGN-3#PBF
Silicon Labs
IC POWER OVER ETHERNET 20QFN / FULLY INTEGRATED 802.3-COMPLIANT PD INTERFACE AND SWITCHING REGULATOR
Need more? Email Us
ECAD model for SI3400-BZ-GM
Microchip Technology
IC POE CNTRL 8 CHANNEL 64LQFP / Power Over Ethernet Controller 8 Channel 802.3af (PoE) 64-LQFP (10x10)
Need more? Email Us
ECAD model for MIC2358YLQ
Microsemi Corporation
IC POE CONTROLLER PD PSE 32QFN / Power Over Ethernet 802.3af PD Controller
Lowest to $1.4800
ECAD model for PD70101ILQ-TR
Linear Technology
Power Over Ethernet 25.5W Automotive 38-Pin QFN EP / IC CONTROLLER POE 38-QFN
Lowest to $39.1163
ECAD model for LTC4274CUHF#PBF
Linear Technology
Power Over Ethernet 33V 66V 14-Pin DFN EP / IC POE 30W SINGLE PSE 14-DFN
Need more? Email Us
ECAD model for LTC4263IDE-1#PBF
Microchip Technology
MCU / Power Over Ethernet Controller 48 Channel 802.3at (PoE+), 802.3af (PoE), 802.3bt 32-QFN (5x5)
Need more? Email Us
ECAD model for PD69200C-021119-TR
Maxim Integrated
PSE Controller 36-Pin SSOP / IC PSE CTRLR FOR POE 36SSOP
Lowest to $19.4508
ECAD model for MAX5965BEAX+
Linear Technology
IC CONTROLLER POE 38-QFN
Lowest to $5.9566
ECAD model for LTC4274AIUHF-4#PBF

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2728 $57.9096
15+ $6.7879 $101.8185
23+ $6.5758 $151.2434
32+ $6.3637 $203.6384
41+ $6.1516 $252.2156
55+ $5.5152 $303.3360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,690 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention