EN
  • EN
  • DE

SI3400-BZ-GM

Part No SI3400-BZ-GM
Manufacturer Silicon Labs
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POWER OVER ETHERNET 20QFN / FULLY INTEGRATED 802.3-COMPLIANT PD INTERFACE AND SWITCHING REGULATOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Silicon Labs
Packaging Tray
Part Status Obsolete(EOL)
Type Controller (PD), DC/DC
Number of Channels 1
Power - Max 15W
Internal Switch(s) Yes
Auxiliary Sense No
Standards 802.3af (PoE)
Operating Supply Voltage 2.8 V ~ 57 V
Operating Supply Current 2mA
Operating Temperature Range -40°C ~ 85°C
Package 20-VQFN Exposed Pad
Manufacturer Package 20-QFN (5x5)
Win Source Part Number 794231-SI3400-BZ-GM
Popularity Medium
Supply and Demand Status Limited
Family Name SI3400
Introduction Date October 28, 1999
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian SI3400-BZ-GM CAD Model

Description

The SI3400-BZ-GM from Silicon Labs is an obsolete (EOL) electronic component.

  • Type: Controller (PD) with DC/DC
  • Maximum Power: 15W
  • Channels: 1
  • Standard: 802.3af (PoE)
  • Operating Temperature: -40°C to 85°C
  • Operating Voltage: 2.8V to 57V
  • Popularity: Low
  • Supply and Demand Status: Limited
  • Package: 20-VQFN exposed pad
  • Operating Supply Current: 2mA

You May Also Be Interested in

Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Analog Devices Inc.
IC POE CNTRL 12 CHANNEL 52QFN
Lowest to $26.1940
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 24-QFN (4x4)
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Texas Instruments
SWITCHING CONTROLLER, CURRENT-MO / Power Over Ethernet Controller Channel
Lowest to $2.9925
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
Texas Instruments
Lowest to $12.7454
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16SOIC
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess